Home
 > 
Panel Accessories
 > 
Handle
 > 
KYOCERA
 > 
ELCO CONNECTORS
 > 
0067000800000000

0067000800000000

Manufactured by KYOCERA ELCO CONNECTORS

KYOCERA 0067000800000000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$95.70
Save as much as 52%
Last Value Update: 2010-05-17
Product Description
Warranty

Description

  • 0067000800000000
  • TOOL HANDLE
  • FOR USE WITH:9176 SERIES WIRE TO BOARD STRIP IDC CONNECTORS
  • SERIES:9176 ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0067000800000000
CategoryPanel Accessories
SubcategoryHandle
If you need a specific firmware or series relating to 0067000800000000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KYOCERA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$76.26
SKU: 48555597
Save Up To CAN$19.44!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$58.31
SKU: 48555598
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$50.84
SKU: 48555599
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$46.35
SKU: 48555600
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0067000800000000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

KYOCERA 006208000000000
006208000000000

KYOCERA

ELCO CONNECTORS

CONNECTOR; CONNECTOR TYPE:FFC/FPC; GENDER:RECEPTACLE; NO. OF CONTACTS:12; PITCH SPACING:1MM; CONTACT ...
Buy Surplus As Low As
CAN$2.62
KYOCERA 0069175700000000
0069175700000000

KYOCERA

ELCO CONNECTORS

HAND CRIMP TOOL; FOR USE WITH:AVX ELCO 9175 SERIES WIRE-TO-BOARD STRIP IDC CONNECTORS; WIRE SIZE (AW ...
Buy Surplus As Low As
CAN$7.61
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.87
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$556.23
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,738.14
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.62
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.57
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$314.00
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$395.57
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.65
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.85
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!