Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
KYOCERA
 > 
ELCO CONNECTORS
 > 
6007A

6007A

Manufactured by KYOCERA ELCO CONNECTORS

KYOCERA 6007A
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$11.92
Save as much as 40%
Last Value Update: 2013-02-08
Product Description
Warranty

Description

  • 6007A
  • DISCONTINUED BY MANUFACTURER
  • EDGE CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6007A
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 6007A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KYOCERA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.06
SKU: 48495010
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.87
SKU: 48495011
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.15
SKU: 48495012
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6007A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

KYOCERA 5009-12
5009-12

KYOCERA

ELCO CONNECTORS

CONNECTOR 12BLADE
Buy Surplus As Low As
CAN$8.53
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.81
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.37
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3136-6
3NA3136-6

SIEMENS

FUSE LINK, 106 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3805-6
3NA3805-6

SIEMENS

FUSE LINK, 16 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3824-6
3NA3824-6

SIEMENS

FUSE LINK, 80 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 6.94 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!