Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
KYOCERA
 > 
ELCO CONNECTORS
 > 
8016-038-000-607

8016-038-000-607

Manufactured by KYOCERA ELCO CONNECTORS

KYOCERA 8016-038-000-607
KYOCERA 8016-038-000-607
KYOCERA 8016-038-000-607 0
KYOCERA 8016-038-000-607 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$89.72
Save as much as 40%
Last Value Update: 2022-03-28
Product Description
Warranty

Description

  • 8016038000607
  • DISCONTINUED BY MANUFACTURER
  • RACK AND PANEL CONNECTOR
  • CONNECTOR TYPE:RECTANGULAR POWER
  • GENDER:FEMALE
  • NO. OF CONTACTS:56
  • CONTACT MATERIAL:PHOSPHOR BRONZE
  • SERIES:8016
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8016-038-000-607
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 8016-038-000-607, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KYOCERA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$68.78
SKU: 102136372
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$59.81
SKU: 102136373
Save Up To CAN$29.91!
10 in US

Refurbished (Used, Repaired & Tested)

CAN$53.83
SKU: 102136374
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8016-038-000-607, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NE1815-0
3NE1815-0

SIEMENS

FUSE LINK, SITOR, 25 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, B ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$118.13
IN STOCK!
SIEMENS 6SY70000AC73
6SY70000AC73

SIEMENS

****SPARE PART**** SINAMICS AND SIMOVERT MASTERDRIVES FUSE LINK FWP80A22F 80A, 700 V
Buy Surplus As Low As
CAN$92.71
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3130
3NA3130

SIEMENS

FUSE LINK,100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 8.45 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.98
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ELECTRONICS SALON SPC-RB7X4X3-100
SPC-RB7X4X3-100

ELECTRONICS SALON

SPACER ROUND NYLON, 3X7X4MM, FOR M3 SCREWS, QTY100
Buy Surplus As Low As
CAN$4.79
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!