Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
L COM
 > 
FODSTMIL-01

FODSTMIL-01

Manufactured by L COM

L COM FODSTMIL-01
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$225.71
Save as much as 53%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • FODSTMIL01
  • FIBER OPTIC CABLE ASSEMBLY
  • FIBRE OPTIC CONNECTOR A:ST DUPLEX
  • FIBRE OPTIC CONNECTOR B:ST DUPLEX
  • NO. OF FIBERS:2FIBRES
  • FIBRE TYPE:MULTIMODE
  • LEAD LENGTH - METRIC:1M
  • FIBRE DIAMETER:62.5¦M / 125¦M
  • PRODUCT RANGE:-
  • CABLE LENGTH:1M ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FODSTMIL-01
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to FODSTMIL-01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for L COM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$180.86
SKU: 32430499
Save Up To CAN$44.85!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$141.57
SKU: 32430500
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$123.69
SKU: 32430501
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$111.77
SKU: 32430502
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FODSTMIL-01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

L COM HG2404CU-NF
HG2404CU-NF

L COM

ANTENNA, CEILING OMNI, 2.4GHZ; ANTENNA TYPE:WIFI; FREQUENCY MIN:2.4GHZ; FREQUENCY MAX:2.5GHZ; ANTENN ...
Buy Surplus As Low As
CAN$61.10
L COM HG2409U
HG2409U

L COM

ANTENNA, OMNI, 2.4GHZ; ANTENNA TYPE:OMNI-DIRECTIONAL; FREQUENCY MIN:2.4GHZ; FREQUENCY MAX:2.5GHZ; AN ...
Buy Surplus As Low As
CAN$169.89
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.13
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$822.62
IN STOCK!
OMRON CS1W-CN221
CS1W-CN221

OMRON

CS1-C200H BACKPLANE CONNECTING CABLE, 2M
Buy Surplus As Low As
CAN$491.78
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ALLEN BRADLEY 889D-F4ACDM-5
889D-F4ACDM-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT (INT THREADS), FEMALE, STRAIGHT (INT THREADS), 4 PINS, DC MICRO, MA ...
Buy Surplus As Low As
CAN$55.14
IN STOCK!
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$37.26
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$61.10
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$52.16
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$622.93
OMRON 3F88L-CR002C
3F88L-CR002C

OMRON

CABLE,RESOLVER EXT,RS17/T,2M
Buy Surplus As Low As
CAN$306.99
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$330.52
OMRON EE-SPX402-W2A
EE-SPX402-W2A

OMRON

CABLE, F-SHAPED, 1 METER, THROUGH-BEAM, LIGHT ON SWITCH, LED, NPN, POWER RATING 200
Buy Surplus As Low As
CAN$110.18
OMRON F39JA1D
F39JA1D

OMRON

3M RELAY CABLE FOR F3S-A-P
Buy Surplus As Low As
CAN$265.26
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!