Home
 > 
Cable and Wire
 > 
Cable for Computer Nework Etc…
 > 
LAPP USA
 > 
OLFLEX
 > 
0015203

0015203

Manufactured by LAPP USA OLFLEX

LAPP USA 0015203
representative photo
click to zoom
Weight: 0.15 kgs
Estimated Value - CAN$6.45
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 0015203
  • (PRICE/MR)CABLE
  • CTRL
  • 3 CORE
  • 1MM
  • PER M
  • CABLE SHIELDING:UNSCREENED
  • NO. OF CORES:3CORE
  • WIRE GAUGE:18AWG
  • CONDUCTOR AREA CSA:1MM2
  • REEL LENGTH (IMPERIAL):-
  • REEL LENGTH (METRIC):-
  • JACKET COLOUR:GREY
  • NO. OF MAX STRANDS X STRAND SIZE:3 X ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0015203
CategoryCable and Wire
SubcategoryCable for Computer Nework Etc…
If you need a specific firmware or series relating to 0015203, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LAPP USA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.80
SKU: 12476232
Save Up To CAN$0.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.54
SKU: 12476233
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.94
SKU: 12476234
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.58
SKU: 12476235
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0015203, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LAPP USA 0011113
0011113

LAPP USA

OLFLEX

CONTROL CABLE OLFLEX 191 18AWG 600V 3G1
Buy Surplus As Low As
CAN$76.00
ALLEN BRADLEY 845-CA-A-25
845-CA-A-25

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 6-PIN (847T), 25 FT
Buy Surplus As Low As
CAN$214.60
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$724.26
IN STOCK!
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$108.79
IN STOCK!
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$858.38
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$141.57
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.01
ALLEN BRADLEY 889D-F4ACDM-5
889D-F4ACDM-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT (INT THREADS), FEMALE, STRAIGHT (INT THREADS), 4 PINS, DC MICRO, MA ...
Buy Surplus As Low As
CAN$55.14
IN STOCK!
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$37.26
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.74
CANFIELD 5163-1010000
5163-1010000

CANFIELD

MINI LIGHTED PG9 PLUG, 6FT CORD ASSEMBLY, INCLUDES NITRILE WATERTIGHT GASKET
Buy New
CAN$62.21
IN STOCK!
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$320.40
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$622.93
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,040.20
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$157.97
IN STOCK!
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.30
IN STOCK!
LENZE E82EV7514B040
E82EV7514B040

LENZE

DRIVE INVERTER 8200 500V 3.3AMP 60HZ
Buy Surplus As Low As
CAN$2,114.67
Repair Yours
CAN$1,452.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!