Home
 > 
Lighting
 > 
Lighting Fixture
 > 
LEDVANCE
 > 
PANELF1A/032UNVD840/24G/WH

PANELF1A/032UNVD840/24G/WH

Manufactured by LEDVANCE

LEDVANCE PANELF1A/032UNVD840/24G/WH
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$377.63
Save as much as 56%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • PANELF1A032UNVD84024GWH
  • DISCONTINUED BY MANUFACTURER
  • EDGE-LIT PANEL
  • WHITE
  • 32W
  • LED
  • 277VAC
  • LIGHT SOURCE:LED
  • INPUT POWER:32W
  • INPUT VOLTAGE:277VAC
  • LIGHT COLOR:WHITE
  • COLOR TEMPERATURE TYP:4000K
  • CEILING HOLE DIA:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PANELF1A/032UNVD840/24G/WH
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to PANELF1A/032UNVD840/24G/WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEDVANCE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$222.05
SKU: 136307479
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$193.73
SKU: 136307480
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$175.85
SKU: 136307481
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PANELF1A/032UNVD840/24G/WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LEDVANCE PANELF1A/032UNVD840/22G/WH
PANELF1A/032UNVD840/22G/WH

LEDVANCE

EDGE-LIT PANEL, WHITE, 32W, LED, 277VAC; LIGHT SOURCE:LED; INPUT POWER:32W; INPUT VOLTAGE:277VAC; LI ...
Buy Surplus As Low As
CAN$129.65
LEDVANCE PANELF1A/040UNVD840/24G/WH
PANELF1A/040UNVD840/24G/WH

LEDVANCE

DISCONTINUED BY MANUFACTURER, EDGE-LIT PANEL, WHITE, 40W, LED, 277VAC; LIGHT SOURCE:LED; INPUT POWER ...
Buy Surplus As Low As
CAN$201.18
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$178.83
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$199.69
IN STOCK!
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.71
IN STOCK!
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.77
IN STOCK!
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$34.28
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.75
Repair Yours
Contact Us
MAGNETEK KTEP295
KTEP295

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$43.22
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,353.77
Repair Yours
Contact Us
GTE B232IUNV
B232IUNV

GTE

SYLVANIA

BALLAST
Buy Surplus As Low As
CAN$46.20
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$43.22
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$58.12
GTE 47403
47403

GTE

SYLVANIA

BALLAST M400/480/120T-PS-KIT METAL HALIDE
Buy Surplus As Low As
CAN$208.64
GTE 47408
47408

GTE

SYLVANIA

M450/480/120T-PS-KIT
Buy Surplus As Low As
CAN$266.76
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$247.38
GTE 47416
47416

GTE

SYLVANIA

M1000/MULTI-PS-KIT
Buy Surplus As Low As
CAN$284.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!