32RG18-2211

Manufactured by LEECRAFT

LEECRAFT 32RG18-2211
LEECRAFT 32RG18-2211
LEECRAFT 32RG18-2211 0
LEECRAFT 32RG18-2211 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$34.42
Save as much as 56%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • 32RG182211
  • LAMP
  • INDICATOR
  • INCANDESCENT
  • RED
  • LAMP BASE TYPE:WIRE LEADED
  • LUMINOUS INTENSITY:-
  • SUPPLY VOLTAGE:28V
  • POWER RATING:-
  • LENS SHAPE:-
  • CURRENT RATING:40MA
  • BULB SIZE:-
  • COLOR:RED
  • MOUNTING HOLE DIA:12.7MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #32RG18-2211
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 32RG18-2211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEECRAFT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.82
SKU: 18903885
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.68
SKU: 18903886
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 18903887
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 18903888
Save Up To CAN$19.20!
2 in US
If you need a specific firmware or series relating to 32RG18-2211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
VCC STD340BLK
STD340BLK

VCC

STANDOFF; HEIGHT:8.636MM; SPACER MATERIAL:THERMOPLASTIC; EXTERNAL DIAMETER:5.08MM; ACCESSORY TYPE:ST ...
Buy Surplus As Low As
CAN$0.38
LIGHTING COMPONENTS & DESIGN L36EN-R12-2111
L36EN-R12-2111

LIGHTING COMPONENTS & DESIGN

LED LAMP; MOUNTING HOLE DIA:7.92MM; LED COLOR:RED; FORWARD VOLTAGE:12V; COLOR:RED; LENS COLOR:RED; L ...
Buy Surplus As Low As
CAN$11.27
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.07
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.32
ITT 7101J1V3BE2
7101J1V3BE2

ITT

C&K

7101J1V3BE2 TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.18
NKK M2025SS1W03
M2025SS1W03

NKK

TOGGLE SWITCH, DPDT, VERT, ON-MOM; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-(ON) ; CONTACT VO ...
Buy Surplus As Low As
CAN$9.75
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.09
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$106.36
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$76.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!