Home
 > 
Lighting
 > 
Lighting Controller
 > 
LEGRAND
 > 
PASS & SEYMOUR
 > 
TM8113-ICC

TM8113-ICC

Manufactured by LEGRAND PASS & SEYMOUR

LEGRAND TM8113-ICC
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$94.05
Save as much as 41%
Last Value Update: 2012-01-01
Product Description
Alternate Part Numbers
Warranty

Description

  • TM8113ICC
  • DISCONTINUED BY MANUFACTURER
  • DECORATOR COMBO SP+SP+3W IV CC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TM8113-ICC
CategoryLighting
SubcategoryLighting Controller
If you need a specific firmware or series relating to TM8113-ICC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEGRAND

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$74.51
SKU: 11992061
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$64.08
SKU: 11992062
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$58.12
SKU: 11992063
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TM8113-ICC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LEGRAND TM8113CC
TM8113CC

LEGRAND

PASS & SEYMOUR

DECORATOR COMBO SP+SP+3W BR CC
Buy Surplus As Low As
CAN$46.20
LEGRAND TM8113LACC
TM8113LACC

LEGRAND

PASS & SEYMOUR

DECORATOR COMBO SP+SP+3W LA CC
Buy Surplus As Low As
CAN$58.12
SIGNIFY B90
B90

SIGNIFY

BODINE LIGHTING

EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ
Buy Surplus As Low As
CAN$207.14
IN STOCK!
ELGO ELECTRONIC 134500001
134500001

ELGO ELECTRONIC

ELGO ELECTRIC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 30.530.50.21.SVH.VZ110V/AC
Buy Surplus As Low As
CAN$125.18
IN STOCK!
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.89
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.18
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.26
IN STOCK!
DANAHER CONTROLS HP51A607
HP51A607

DANAHER CONTROLS

EAGLE SIGNAL

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-60 SECOND RANGE, 120 VAC, 6 ...
Buy New
CAN$1,776.20
Repair Yours
CAN$301.02
IN STOCK!
DANAHER CONTROLS HP52A607
HP52A607

DANAHER CONTROLS

EAGLE SIGNAL

TIMER, HP5 CYCL-FLEX SERIES, RESET TIMER, KNOB ADJUSTABLE TIME RANGES, 0-150 SECOND RANGE, 120 VAC, ...
Buy New
CAN$1,777.12
Repair Yours
CAN$325.11
IN STOCK!
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.22
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$178.83
IN STOCK!
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.77
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$49.18
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,518.52
Repair Yours
CAN$1,829.60
IN STOCK!
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$275.70
SPRECHER & SCHUH CRC7-280
CRC7-280

SPRECHER & SCHUH

COIL SUPPRESSOR MODULE, SURGE SUPRESSOR, FOR USE W/ CONTACTORS CS7/CA7, COIL MOUNT, PLUG IN, 110-280 ...
Buy Surplus As Low As
CAN$32.79
IN STOCK!
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.28
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.39
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$228.01
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$304.01