Home
 > 
Building Maintenance
 > 
Container
 > 
LEGRAND
 > 
WIREMOLD
 > 
2347-2-WH

2347-2-WH

Manufactured by LEGRAND WIREMOLD

LEGRAND 2347-2-WH
LEGRAND 2347-2-WH
LEGRAND 2347-2-WH 0
LEGRAND 2347-2-WH 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$50.20
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 23472WH
  • DEVICE BOX
  • RACEWAY / DUCT MATERIAL:-
  • RACEWAY / DUCT COLOR:WHITE
  • EXTERNAL LENGTH:124MM
  • EXTERNAL WIDTH:35MM
  • EXTERNAL HEIGHT:121MM
  • PRODUCT RANGE:SURE-SNAP SERIES
  • ACCESSORY TYPE:2-GANG DEVICE BOX
  • BODY MATERIAL:PVC
  • COLOUR:WHITE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2347-2-WH
CategoryBuilding Maintenance
SubcategoryContainer
If you need a specific firmware or series relating to 2347-2-WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEGRAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$44.46
SKU: 11620873
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$35.45
SKU: 11620874
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.02
SKU: 11620875
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.07
SKU: 11620876
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2347-2-WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LEGRAND 2347-2
2347-2

LEGRAND

WIREMOLD

NM DEVICE BOX 2G 2300 IVORY
Buy Surplus As Low As
CAN$20.68
LEGRAND 2347-WH
2347-WH

LEGRAND

WIREMOLD

RACEWAY FITTING, 1-GANG DEVICE BOX, PVC, WHITE; RACEWAY / DUCT MATERIAL:PVC (POLYVINYLCHLORIDE); RAC ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.38
IN STOCK!
EATON CORPORATION E57LAL12A2
E57LAL12A2

EATON CORPORATION

CUTLER HAMMER

INDUCTIVE PROXIMITY SENSOR, 12 MM, SHEILDED, 20-250 VAC, CABLE TYPE PVC, 2 WIRE, 2 MM SENSING RANGE, ...
Buy Surplus As Low As
CAN$322.04
IN STOCK!
ALLEN BRADLEY 1492-GH040
1492-GH040

ALLEN BRADLEY

MINIATURE CIRCUIT BREAKER, 4 AMP, 250 VAC, 50/60 HZ, DIN RAIL MOUNT, BLACK
Buy Surplus As Low As
CAN$96.02
IN STOCK!
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$146.25
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
METTLER TOLEDO 0964-0004-000
0964-0004-000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, INDUSTRIAL, BATTERY PACK, HEAVY DUTY, 10AH, 12VDC, PANEL MOUNT, 8 PIN ...
Buy Surplus As Low As
CAN$177.27
Repair Yours
CAN$250.00
IN STOCK!
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$42.84
IN STOCK!
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$178.75
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.50
IN STOCK!
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$607.16
IN STOCK!
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.47
IN STOCK!
SANYO CR2450
CR2450

SANYO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
PARKER BA471997U022
BA471997U022

PARKER

ENCL BATTERY BOX 2 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,676.01
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.32
IN STOCK!
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$70.91
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91