Home
 > 
Pilot Devices
 > 
Accessory/Bulb/Cap/Contact/Transf
 > 
LEGRAND
 > 
WIREMOLD
 > 
40N2F21WH

40N2F21WH

Manufactured by LEGRAND WIREMOLD

LEGRAND 40N2F21WH
LEGRAND 40N2F21WH
LEGRAND 40N2F21WH 0
LEGRAND 40N2F21WH 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$126.21
Save as much as 53%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 40N2F21WH
  • DIVIDED ENTRANCE END CAP FITTING
  • RACEWAY / DUCT MATERIAL:PVC (POLYVINYLCHLORIDE)
  • RACEWAY / DUCT COLOR:WHITE
  • EXTERNAL LENGTH:186MM
  • EXTERNAL WIDTH:152MM
  • EXTERNAL HEIGHT:51MM
  • PRODUCT RANGE:40N2 SERIES
  • BODY MATERIAL:PVC ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #40N2F21WH
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 40N2F21WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEGRAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$101.83
SKU: 11613201
Save Up To CAN$24.38!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$79.77
SKU: 11613202
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$69.43
SKU: 11613203
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$63.52
SKU: 11613204
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 40N2F21WH, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LEGRAND 40N2F21V
40N2F21V

LEGRAND

WIREMOLD

NM ENTRANCE END FITTING 40N IVORY
Buy Surplus As Low As
CAN$70.91
IN STOCK!
LEGRAND 40N2F74V
40N2F74V

LEGRAND

WIREMOLD

TRANSITION FITTING TO PN03,05,10,20
Buy Surplus As Low As
CAN$39.89
ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$37.67
IN STOCK!
ALLEN BRADLEY 800T-N355G
800T-N355G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, GREEN
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY 800H-N104W
800H-N104W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP,WHITE COLOR FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$132.95
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$57.61
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$518.52
Repair Yours
CAN$251.38
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$283.64
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.64
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.59
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$159.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!