Home
 > 
Panel Accessories
 > 
Enclosure
 > 
LEGRAND
 > 
WIREMOLD
 > 
817B

817B

Manufactured by LEGRAND WIREMOLD

LEGRAND 817B
representative photo
click to zoom
Weight: 0.68 kgs
Estimated Value - CAN$403.02
Save as much as 63%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 817B
  • CARPET & TILE FLANGE
  • OMNIBOX
  • SINGLE GANG
  • RECTANGULAR
  • BRASS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #817B
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to 817B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LEGRAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$259.60
SKU: 11635982
Save Up To CAN$143.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$203.86
SKU: 11635983
Save Up To CAN$211.25!
3 in US

Never Used Radwell Packaging (Surplus)

CAN$177.27
SKU: 11635984
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$161.02
SKU: 11635985
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 817B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LEGRAND 817
817

LEGRAND

WIREMOLD

WIRE RUNWAY COVER, INTERNAL ELBOW, NON METALLIC, IVORY, PVC, 2IN LENGTH
Buy Surplus As Low As
CAN$5.17
IN STOCK!
LEGRAND 817C
817C

LEGRAND

WIREMOLD

BRASS CPT FL 1-GANG OMBX SERIES
Buy Surplus As Low As
CAN$211.25
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.30
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.63
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.16
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION FWX-60A
FWX-60A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, 250 VAC/VDC, 60 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MO ...
Buy Surplus As Low As
CAN$152.00
IN STOCK!
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.41
IN STOCK!
UNIVER GROUP CL-123A
CL-123A

UNIVER GROUP

SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT ...
Buy Surplus As Low As
CAN$36.00
HARTLAND CONTROLS HCC-2XU04GG
HCC-2XU04GG

HARTLAND CONTROLS

CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC
Buy Surplus As Low As
CAN$49.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61