Home
 > 
Panel Accessories
 > 
RFI/EFI/EMI Noise Filter
 > 
LENZE
 > 
AC TECHNOLOGY
 > 
FS21002-11-07

FS21002-11-07

Manufactured by LENZE AC TECHNOLOGY

LENZE FS21002-11-07
representative photo
click to zoom
Weight: 1.07 kgs
Estimated Value - CAN$312.11
Save as much as 40%
Last Value Update: 2021-08-06
Product Description
Warranty

Description

  • FS210021107
  • DISCONTINUED BY MANUFACTURER
  • RFI FILTER
  • 3 PHASE
  • 13 W
  • 11 AMP
  • 275-480 VAC
  • 50/60 HZ
  • 40 DEGREE C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FS21002-11-07
CategoryPanel Accessories
SubcategoryRFI/EFI/EMI Noise Filter
If you need a specific firmware or series relating to FS21002-11-07, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LENZE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$237.80
SKU: 59114510
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$206.59
SKU: 59114511
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$187.27
SKU: 59114512
Save Up To CAN$124.84!
o
Rush Available
2 in UK
If you need a specific firmware or series relating to FS21002-11-07, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$111.47
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$133.76
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.70
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$636.11
Repair Yours
CAN$348.00
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.69
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.99
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$185.78
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.62
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.35
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.29
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
PENTAIR EV9618-11
EV9618-11

PENTAIR

EVERPURE

WATER FILTER 20-3/4IN LENGTH 1.67GPM 10000GAL/LIFE
Buy Surplus As Low As
CAN$52.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!