75R-2211

Manufactured by LIGHTING COMPONENTS & DESIGN

LIGHTING COMPONENTS & DESIGN 75R-2211
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$14.18
Save as much as 46%
Last Value Update: 2024-03-05
Product Description
Warranty

Description

  • 75R2211
  • LAMP
  • INDICATOR
  • NEON
  • RED
  • 125V
  • SUPPLY VOLTAGE:125V
  • LAMP BASE TYPE:WIRE LEADED
  • ILLUMINATION COLOR:RED
  • MOUNTING HOLE DIA:9.5MM
  • LENS SHAPE:DOME
  • CURRENT RATING:-
  • PRODUCT RANGE:75 SERIES
  • COLOUR:RED
  • POWER RATING:330MW ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #75R-2211
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 75R-2211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LIGHTING COMPONENTS & DESIGN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.72
SKU: 18926190
Save Up To CAN$1.45!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.67
SKU: 18926191
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.40
SKU: 18926192
Save Up To CAN$5.77!
13 in US

Refurbished (Used, Repaired & Tested)

CAN$7.64
SKU: 18926193
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 75R-2211, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL RM7895A1014
RM7895A1014

HONEYWELL

BURNER CONTROL UNIT, 7800 SERIES, RELAY MODULE, INTERMITTENT PILOT TYPE, SELECTABLE INTERLOCKS, INTE ...
Buy Surplus As Low As
CAN$1,485.00
Repair Yours
CAN$1,233.00
IN STOCK!
ALLEN BRADLEY 140-MN-1000
140-MN-1000

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 08/31/2012, MANUAL STARTER, CIRCUIT BREAKER, 6.3-10 AMP, 3 POLE, 415/69 ...
Buy Surplus As Low As
CAN$101.68
IN STOCK!
ALLEN BRADLEY 440N-G02028
440N-G02028

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, 440N SERIES, 2 AMP, 230 VAC, 4M CABLE
Buy Surplus As Low As
CAN$252.70
Repair Yours
CAN$250.00
IN STOCK!
SELECTA SS219S-BG
SS219S-BG

SELECTA

TOGGLE SWITCH 4PST ON-OFF 15AMP
Buy Surplus As Low As
CAN$34.39
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SELECTA SS502-BG
SS502-BG

SELECTA

TOGGLE SWITCH, SPDT, ON-ON, 15AMP
Buy Surplus As Low As
CAN$11.41
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.31
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.91
WAGO 805-103
805-103

WAGO

TERMINAL BLOCK, PCB, 3 POSITION, 24-16AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:3POSITIONS; WIRE SI ...
Buy Surplus As Low As
CAN$1.44
NVENT A12-2424E4CT
A12-2424E4CT

NVENT

HOFFMAN VYNCKIER

ENCLOSURE, APO A12, WITH 4 EXTENSION COLLARS , CT COVER , 4 CORNER SCREW
Buy Surplus As Low As
CAN$1,417.50
ITT 7107MD9AV2BE
7107MD9AV2BE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; SWITCH OPERATION:ON-OFF-(ON); CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$12.56
ALPEC J00385
J00385

ALPEC

LASER
Buy Surplus As Low As
CAN$115.13
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.94
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD 0801-1310
0801-1310

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH
Buy Surplus As Low As
CAN$10.77
IN STOCK!
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.85
IN STOCK!
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$40.37
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.18
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00