Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
LITTELFUSE
 > 
01550305ZXA

01550305ZXA

Manufactured by LITTELFUSE

LITTELFUSE 01550305ZXA
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$8.39
Save as much as 47%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • 01550305ZXA
  • FUSE HOLDER
  • IN LINE
  • FUSE HOLDER TYPE:AUTOMOTIVE BLADE FUSE HOLDER
  • PRODUCT RANGE:155 SERIES
  • FUSE CURRENT:5A
  • VOLTAGE RATING VAC:32V
  • VOLTAGE RATING VDC:32V
  • FUSE SIZE HELD:ATO
  • NO. OF FUSES:1FUSES
  • HOLDER TERMINALS:WIRE LEADED
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #01550305ZXA
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 01550305ZXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.55
SKU: 12476515
Save Up To CAN$0.84!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.91
SKU: 12476516
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.14
SKU: 12476517
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.67
SKU: 12476518
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 01550305ZXA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.64
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
EATON CORPORATION FRN-2
FRN-2

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 2 AMP
Buy Surplus As Low As
CAN$0.89
IN STOCK!
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.41
IN STOCK!
EATON CORPORATION 225FM
225FM

EATON CORPORATION

BUSSMANN

FUSE, 38X50 MM, 225 AMP, 690 VAC, 450 VDC, 44 W, CLASS: AR, FUSE SPEED: FF OFFSET BOLTED TAGS
Buy Surplus As Low As
CAN$137.00
IN STOCK!
EATON CORPORATION 80LET
80LET

EATON CORPORATION

BUSSMANN

FUSE, BS 88 SERIES, SEMICONDUCTOR, 240 V AC/DC, 80 AMPS, 200 KA RMS SYM, 50 KA DC AT 150 VDC, 300 I2 ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
EATON CORPORATION ABC-2
ABC-2

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ABC SERIES, SMALL DIMENSION, FAST-ACTING, 2 AMP, 250 VAC, CERAMIC TUBE, SUPPLEMENTAL, ELECTRON ...
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$654.01
Repair Yours
CAN$543.58
IN STOCK!