Home
 > 
Panel Accessories
 > 
Fuse
 > 
LITTELFUSE
 > 
312.006

312.006

Manufactured by LITTELFUSE

LITTELFUSE 312.006
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$2.95
Save as much as 40%
Last Value Update: 2011-04-07
Product Description
Warranty

Description

  • 312006
  • DISCONTINUED BY MANUFACTURER
  • FUSE 6AMP 250V GLASS FAST ACTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #312.006
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 312.006, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.25
SKU: 459150
Save Up To CAN$0.71!
3 in US

Never Used Radwell Packaging (Surplus)

CAN$1.95
SKU: 459151
Save Up To CAN$1.00!
68 in US

Refurbished (Used, Repaired & Tested)

CAN$1.77
SKU: 459152
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 312.006, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.26
IN STOCK!
LITTELFUSE 312010
312010

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 10 AMP 250V, FAST ACTING, GLASS, CARTRIDGE, 6.3MM X 32MM, 3AB 3A ...
Buy Surplus As Low As
CAN$2.66
IN STOCK!
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.74
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 100-C16D10
100-C16D10

ALLEN BRADLEY

CONTACTOR, IEC, 16 AMP, 3 POLE, 110/120 VAC, 50/60 HZ COIL, 1 N/O AUXILIARY
Buy Surplus As Low As
CAN$155.11
IN STOCK!
ALLEN BRADLEY 193-ED1EB
193-ED1EB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BULLETIN 193 IEC SERIES, THREE PHASE, FIXED TRIP CLASS ...
Buy Surplus As Low As
CAN$1,196.59
Repair Yours
CAN$261.70
IN STOCK!
ALLEN BRADLEY 800H-R1A
800H-R1A

ALLEN BRADLEY

PUSH BUTTON, MOMENTARY CONTACT, 30.5 MM NON-ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, BOOTED HE ...
Buy Surplus As Low As
CAN$144.77
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
EATON CORPORATION FRN-2
FRN-2

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 2 AMP
Buy Surplus As Low As
CAN$0.89
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION 170M3273
170M3273

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 630 AMP, 690 VAC, 1*KN/110 AR UC, HIGH SPEED, CERAMIC BODY, 200 KA BREAKING CAPACITY ...
Buy Surplus As Low As
CAN$552.50