Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
LITTELFUSE
 > 
64600001003

64600001003

Manufactured by LITTELFUSE

LITTELFUSE 64600001003
LITTELFUSE 64600001003
LITTELFUSE 64600001003 0
LITTELFUSE 64600001003 1
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$1.45
Save as much as 60%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 64600001003
  • FUSE HOLDER
  • 5 X 20MM
  • PCB MOUNT
  • FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER
  • FUSE CURRENT:6.3A
  • FUSE SIZE HELD:5MM X 20MM
  • HOLDER TERMINALS:SOLDER LUG
  • NO. OF FUSES:1FUSES
  • PRODUCT RANGE:646 SERIES
  • VOLTAGE RATING VAC:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #64600001003
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 64600001003, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.01
SKU: 21600858
Save Up To CAN$0.44!
Additional quantities available with standard lead time.
4 in UK
5 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.79
SKU: 21600859
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.69
SKU: 21600860
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.63
SKU: 21600861
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 64600001003, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 85000001009
85000001009

LITTELFUSE

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; FUSE CURRENT:10A; FUSE S ...
Buy Surplus As Low As
CAN$2.61
LITTELFUSE 57100000001
57100000001

LITTELFUSE

FUSE HOLDER, PCB MOUNT; FUSE HOLDER TYPE:PCB FUSE HOLDER; FUSE CURRENT:6.3A; FUSE SIZE HELD:TE5, TR5 ...
Buy Surplus As Low As
CAN$0.90
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$132.95
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$790.34
Repair Yours
CAN$580.02
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.54
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.59
IN STOCK!
EATON CORPORATION 170M3238
170M3238

EATON CORPORATION

BUSSMANN

FUSETRON, HIGH SPEED SQUARE BODY FUSE, 700V (UL), 690V (IEC), 50A, 100 KAIC, OTHER, FUSE, CLASS AR, ...
Buy Surplus As Low As
CAN$632.27
EATON CORPORATION 170M6560
170M6560

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE 630A 690V 3GKN/50 AR UC
Buy Surplus As Low As
CAN$819.89
IN STOCK!
EATON CORPORATION 30CIF06
30CIF06

EATON CORPORATION

BUSSMANN

(PRICE/EA) 30A CANADIAN FUSE
Buy Surplus As Low As
CAN$16.00
EATON CORPORATION ABC-15
ABC-15

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, CARTRIDGE, FAST, 15A, 250 VAC, 6X32 MM, CERAMIC
Buy Surplus As Low As
CAN$16.25
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!