815-230

Manufactured by LITTELFUSE

LITTELFUSE 815-230
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$59.09
Save as much as 41%
Last Value Update: 2013-09-10
Product Description
Warranty

Description

  • 815230
  • DISCONTINUED BY MANUFACTURER
  • SNAP ACTION SWITCH MINI 3.0AMP 120V 60HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #815-230
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 815-230, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$45.80
SKU: 37205017
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$39.89
SKU: 37205018
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.45
SKU: 37205019
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 815-230, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.73
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$3.99
IN STOCK!
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
IN STOCK!
EATON CORPORATION MS24655-231
MS24655-231

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH
Buy Surplus As Low As
CAN$45.80
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.36
E-T-A CIRCUIT BREAKERS 41-10-P10-20A
41-10-P10-20A

E-T-A CIRCUIT BREAKERS

CIRCUIT BREAKER 5AMP 250VAC ON/OFF ROCKER 2PIN RED
Buy Surplus As Low As
CAN$42.84
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.73
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.32
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.73
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$39.89
IN STOCK!
IDEAL LR107402
LR107402

IDEAL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, MINIATURE, 10-15 AMP, 120-240 VAC
Buy Surplus As Low As
CAN$221.59
IN STOCK!
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$76.82
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!