EC103M1

Manufactured by LITTELFUSE

LITTELFUSE EC103M1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.90
Save as much as 65%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • EC103M1
  • SCR THYRISTOR
  • 800MA
  • 600V
  • TO-92
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • GATE TRIGGER CURRENT MAX
  • IGT:12 A
  • CURRENT IT AV:510MA
  • ON STATE RMS CURRENT IT(RMS):800MA
  • THYRISTOR CASE STYLE:TO-92
  • NO. OF PINS:3PINS
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EC103M1
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to EC103M1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.17
SKU: 21563435
Save Up To CAN$0.73!
Must Purchase Minimum Quantity Of 2000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.92
SKU: 21563436
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.80
SKU: 21563437
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.72
SKU: 21563438
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EC103M1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE EC103M1AP
EC103M1AP

LITTELFUSE

PRICE/EA (MIN PURCH= 2000) SCR THYRISTOR, 600V; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE T ...
Buy Surplus As Low As
CAN$1.14
LITTELFUSE EC103DRP
EC103DRP

LITTELFUSE

PRICE/EA (MIN PURCH= 2000) SCR THYRISTOR, 400V; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:400V; GATE T ...
Buy Surplus As Low As
CAN$0.76
POWEREX KD421215A7
KD421215A7

POWEREX

DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE ...
Buy Surplus As Low As
CAN$348.72
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
MITSUBISHI PM75RHA060
PM75RHA060

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$402.37
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$335.31
IN STOCK!
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$366.60
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.94
IN STOCK!
ON SEMICONDUCTOR HGTG27N120BN
HGTG27N120BN

ON SEMICONDUCTOR

IGBT, N 72A, 1200V TO-247, CONTINUOUS COLLECTOR CURRENT:72A, COLLECTOR EMITTER SATURATION VOLTAGE:2. ...
Buy Surplus As Low As
CAN$9.84
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.27
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.15
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.40
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.77
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!