Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
LITTELFUSE
 > 
L60030M-1SQ

L60030M-1SQ

Manufactured by LITTELFUSE

LITTELFUSE L60030M-1SQ
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$31.55
Save as much as 61%
Last Value Update: 2024-08-21
Product Description
Alternate Part Numbers
Warranty

Description

  • L60030M1SQ
  • MIDGET FUSE BLOCK WITH SCREW TERMINAL
  • AMPS(30)--VOLTS(600VAC)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L60030M-1SQ
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to L60030M-1SQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$21.51
SKU: 4797920
Save Up To CAN$10.04!
Must Purchase Minimum Quantity Of 18
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.73
SKU: 4797921
Save Up To CAN$14.77!
34 in US

Never Used Radwell Packaging (Surplus)

CAN$14.77
SKU: 4797922
Save Up To CAN$17.73!
25 in US

Refurbished (Used, Repaired & Tested)

CAN$13.30
SKU: 4797923
Save Up To CAN$19.20!
o
Rush Available
81 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to L60030M-1SQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE L60030M-1PQ
L60030M-1PQ

LITTELFUSE

MIDGET FUSE BLOCK, PRESSURE PLATE TERMINAL, 30AMP, 1POLE, 600VAC
Buy Surplus As Low As
CAN$16.25
IN STOCK!
LITTELFUSE L60030M-2SQ
L60030M-2SQ

LITTELFUSE

MIDGET FUSE BLOCK WITH SCREW TERMINAL,AMPS(30)--VOLTS(600VAC)
Buy Surplus As Low As
CAN$22.16
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$79.77
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$106.36
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,189.31
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.64
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION 170M3238
170M3238

EATON CORPORATION

BUSSMANN

FUSETRON, HIGH SPEED SQUARE BODY FUSE, 700V (UL), 690V (IEC), 50A, 100 KAIC, OTHER, FUSE, CLASS AR, ...
Buy Surplus As Low As
CAN$632.27
EATON CORPORATION 171A4209
171A4209

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 25AMP 500V
Buy Surplus As Low As
CAN$42.84
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.41
IN STOCK!
UNIVER GROUP CL-123A
CL-123A

UNIVER GROUP

SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT ...
Buy Surplus As Low As
CAN$36.00
HARTLAND CONTROLS HCC-2XU04GG
HCC-2XU04GG

HARTLAND CONTROLS

CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC
Buy Surplus As Low As
CAN$49.00
IN STOCK!