L6008L8

Manufactured by LITTELFUSE

LITTELFUSE L6008L8
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.91
Save as much as 54%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • L6008L8
  • TRIAC
  • SENSITIVE GATE
  • 600V
  • 8A
  • TO-220
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):8A
  • TRIAC CASE STYLE:TO-220
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:20MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L6008L8
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to L6008L8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.09
SKU: 21605580
Save Up To CAN$0.82!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.42
SKU: 21605581
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.10
SKU: 21605582
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.91
SKU: 21605583
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L6008L8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE L601E3
L601E3

LITTELFUSE

TRIAC, SENSITIVE GATE, 600V 1A TO92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURR ...
Buy Surplus As Low As
CAN$1.71
LITTELFUSE L6008L6
L6008L6

LITTELFUSE

TRIAC, SENS GATE, 600V, 8A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRE ...
Buy Surplus As Low As
CAN$3.79
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$715.32
IN STOCK!
POWEREX CM50DY-24H
CM50DY-24H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$268.25
IN STOCK!
SANYO STK65020MK3
STK65020MK3

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$123.69
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$236.95
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$187.77
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ON SEMICONDUCTOR SGL50N60RUFDTU
SGL50N60RUFDTU

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600V, 80A, 250W, 3 PIN, TO-264
Buy Surplus As Low As
CAN$40.24
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HC7002DR
SN74HC7002DR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:NOR; OU ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!