P1602ABL

Manufactured by LITTELFUSE

LITTELFUSE P1602ABL
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$5.80
Save as much as 51%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • P1602ABL
  • THYRISTOR
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:65V
  • GATE TRIGGER CURRENT MAX
  • IGT:-
  • CURRENT IT AV:-
  • ON STATE RMS CURRENT IT(RMS):-
  • THYRISTOR CASE STYLE:TO-220
  • NO. OF PINS:3PINS
  • PEAK NON REP SURGE CURRENT ITSM 50HZ:25A
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #P1602ABL
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to P1602ABL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$4.91
SKU: 21563095
If ordered within
Save Up To CAN$0.88!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
8 in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.85
SKU: 21563096
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.34
SKU: 21563097
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.04
SKU: 21563098
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to P1602ABL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE P1800SCLRP
P1800SCLRP

LITTELFUSE

SIDACTOR, 170V, DO-214AA; REVERSE STAND-OFF VOLTAGE VRWM:-; NO. OF PINS:2PINS; TVS THYRISTOR CASE ST ...
Buy Surplus As Low As
CAN$1.17
LITTELFUSE P1602ABLRP
P1602ABLRP

LITTELFUSE

PRICE/EA (MIN PURCH= 700) SIDACTOR, 65V, TO-220; NO. OF CIRCUITS:2; PEAK PULSE CURRENT IPPM:80A; THY ...
Buy Surplus As Low As
CAN$4.74
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$178.83
IN STOCK!
INFINEON BSM50GD120DLC
BSM50GD120DLC

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$417.27
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
ON SEMICONDUCTOR FSAM50SM60A
FSAM50SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 50A, AC MOTOR CONTROLLER, HYBRID
Buy Surplus As Low As
CAN$107.30
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.52
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.40
TEXAS INSTRUMENTS SEMI SN74LV00APW
SN74LV00APW

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
TEXAS INSTRUMENTS SEMI SN74HC02DRE4
SN74HC02DRE4

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:5.2M ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.13
TEXAS INSTRUMENTS SEMI SN74HC86PW
SN74HC86PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR; OUTPUT CUR ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.92
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!