PLED18SW

Manufactured by LITTELFUSE

LITTELFUSE PLED18SW
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.62
Save as much as 65%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • PLED18SW
  • THYRISTOR
  • LED PROTECTOR
  • 18V
  • DO-214AA
  • PRODUCT RANGE:PLEDXSW SERIES
  • ON STATE VOLTAGE MAX (VT):1.2V
  • ON STATE CURRENT MAX:1A
  • LED SHUNT CASE STYLE:DO-214AA
  • NO. OF PINS:2PINS
  • OPERATING TEMPERATURE MIN:-40 C
  • NO. OF CIRCUITS:2
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PLED18SW
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to PLED18SW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.99
SKU: 87294035
Save Up To CAN$0.62!
Must Purchase Minimum Quantity Of 2500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.78
SKU: 87294036
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.68
SKU: 87294037
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.61
SKU: 87294038
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PLED18SW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE PLED13UQ12
PLED13UQ12

LITTELFUSE

LED PROTECTOR, UNI-DIR, 13V, QFN-2; PRODUCT RANGE:PLED UNIDIRECTIONAL SERIES (PLEDXXUX SERIES); ON S ...
Buy Surplus As Low As
CAN$0.69
LITTELFUSE PLED18US
PLED18US

LITTELFUSE

THYRISTOR, LED PROTECTOR, 18V, DO-214-2; PRODUCT RANGE:PLED UNIDIRECTIONAL SERIES (PLEDXXUX SERIES); ...
Buy Surplus As Low As
CAN$0.58
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$482.84
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$129.65
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$335.31
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.15
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.66
TEXAS INSTRUMENTS SEMI SN74AHC08DRG4
SN74AHC08DRG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HC32NE4
SN74HC32NE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC32; LOGIC TYPE:OR; OUTPUT CURRENT:5.2MA; ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.12
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!