Q4004D3RP

Manufactured by LITTELFUSE

LITTELFUSE Q4004D3RP
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.57
Save as much as 62%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • Q4004D3RP
  • TRIAC
  • 400V
  • 4A
  • D-PAK
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:400V
  • ON STATE RMS CURRENT IT(RMS):4A
  • TRIAC CASE STYLE:TO-252
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:10MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:300MW
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #Q4004D3RP
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to Q4004D3RP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.70
SKU: 21597280
Save Up To CAN$0.87!
Additional quantities available with standard lead time.
19 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.33
SKU: 21597281
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.16
SKU: 21597282
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.05
SKU: 21597283
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to Q4004D3RP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE Q2X8E4
Q2X8E4

LITTELFUSE

TRIAC, 200V, 800MA, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX (Q ...
Buy Surplus As Low As
CAN$1.14
LITTELFUSE Q2X8E3
Q2X8E3

LITTELFUSE

TRIAC, 200V, 800MA, TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX (Q ...
Buy Surplus As Low As
CAN$1.33
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$251.20
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$130.09
IN STOCK!
SANYO STK65051MK3Y
STK65051MK3Y

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$203.35
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
SANREX DD60GB80
DD60GB80

SANREX

BLOCK
Buy Surplus As Low As
CAN$100.18
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG27N120BN
HGTG27N120BN

ON SEMICONDUCTOR

IGBT, N 72A, 1200V TO-247, CONTINUOUS COLLECTOR CURRENT:72A, COLLECTOR EMITTER SATURATION VOLTAGE:2. ...
Buy Surplus As Low As
CAN$9.87
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.15
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.49
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.14
TEXAS INSTRUMENTS SEMI SN74LS00NE4
SN74LS00NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16M ...
Buy Surplus As Low As
CAN$1.11
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.59
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$661.98
Repair Yours
CAN$550.20
IN STOCK!