Q6004L3

Manufactured by LITTELFUSE

LITTELFUSE Q6004L3
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.63
Save as much as 53%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • Q6004L3
  • TRIAC
  • 600V
  • 4A
  • TO-220
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):4A
  • TRIAC CASE STYLE:TO-220
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:10MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:300MW
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #Q6004L3
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to Q6004L3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.93
SKU: 21597412
Save Up To CAN$0.70!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.30
SKU: 21597413
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.99
SKU: 21597414
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.81
SKU: 21597415
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to Q6004L3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE Q6004LT
Q6004LT

LITTELFUSE

TRIAC, QUADRAC, 600V, 4A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRE ...
Buy Surplus As Low As
CAN$1.70
LITTELFUSE Q6004L4
Q6004L4

LITTELFUSE

TRIAC, 600V, 4A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CURRENT IT(RMS): ...
Buy Surplus As Low As
CAN$1.89
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$259.30
IN STOCK!
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
MITSUBISHI PM75RHA060
PM75RHA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MITSUBISHI POWER MODULE, 600 V CURRENT SENSE IGBT TYPE INVERTER, 7.5 K ...
Buy Surplus As Low As
CAN$402.37
IN STOCK!
SANYO STK65020MK3
STK65020MK3

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$123.69
IN STOCK!
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy New
CAN$149.03
IN STOCK!
MITSUBISHI RM10TBH
RM10TBH

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$19.37
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ON SEMICONDUCTOR HGT1S12N60A4DS
HGT1S12N60A4DS

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.78
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.11
IN STOCK!
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT02PW
SN74HCT02PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74HC03PW
SN74HC03PW

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!