Home
 > 
Components
 > 
Varistor/MOV
 > 
LITTELFUSE
 > 
Q6006LH4

Q6006LH4

Manufactured by LITTELFUSE

LITTELFUSE Q6006LH4
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$4.11
Save as much as 52%
Last Value Update: 2018-01-03
Product Description
Warranty

Description

  • Q6006LH4
  • DISCONTINUED BY MANUFACTURER
  • ALTERNISTOR TRIACS
  • 600V
  • 6A
  • TO-220
  • VDRM: 600V
  • (RMS): 6A
  • TRIAC CASE STYLE:TO-220
  • GATE TRIGGER CURRENT MAX (QI) IGT: 35MA
  • GATE TRIGGER VOLTAGE MAX VGT: 1.3V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #Q6006LH4
CategoryComponents
SubcategoryVaristor/MOV
If you need a specific firmware or series relating to Q6006LH4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$3.31
SKU: 21627280
Save Up To CAN$0.80!
4 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.52
SKU: 21627281
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.19
SKU: 21627282
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.99
SKU: 21627283
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to Q6006LH4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE Q6010RH5
Q6010RH5

LITTELFUSE

PRICE/EA (MIN PURCH= 500) - ALTERNISTOR, 600V, 10A, TO-220; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: ...
Buy Surplus As Low As
CAN$2.37
LITTELFUSE Q6008LH4
Q6008LH4

LITTELFUSE

ALTERNISTOR TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB
Buy Surplus As Low As
CAN$4.74
IN STOCK!
TURCK RU100-CP40-LIUX
RU100-CP40-LIUX

TURCK

DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 100 SERIES, COMBIPROX, RECTANGULAR HOUSING, 40MM SI ...
Buy Surplus As Low As
CAN$894.15
Repair Yours
CAN$622.61
KB ELECTRONICS KBIC-240DS
KBIC-240DS

KB ELECTRONICS

MOTOR SPEED CONTROLLER, 6 AMP, INPUT: 15-230 VAC, 50/60 HZ, OUTPUT 90 VDC, 1 HP W/ HEATSINK, 0.5 HP ...
Buy Surplus As Low As
CAN$120.71
Repair Yours
CAN$250.00
IN STOCK!
PARKER PVL-B111618
PVL-B111618

PARKER

SCHRADER BELLOWS

SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION
Buy Surplus As Low As
CAN$150.52
IN STOCK!
SIEMENS 3NE3225
3NE3225

SIEMENS

FUSE LINK, SITOR, 200 AMP, 1000 VAC, SLOTTED BLADE CONTACTS, NH1, FRONT INDICATOR
Buy Surplus As Low As
CAN$196.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE4102
3NE4102

SIEMENS

FUSE LINK, NH0, 40 AMP, 1000 VAC, 600 VDC, 50 KA, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4118
3NE4118

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH0, IN: 63 A, AR, UN AC: 1000 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$155.00
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE1224-0
3NE1224-0

SIEMENS

FUSE LINK, SITOR, 160AMP, 690VAC, 250VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$140.00
IN STOCK!
SIEMENS 6RY1702-0BA04
6RY1702-0BA04

SIEMENS

****SPARE PART**** LV HRC FUSE G2UEF01/630A/1000V JEM D875/1900
Buy Surplus As Low As
CAN$1,093.84
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,153.37
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.24
SIEMENS 3NA3232
3NA3232

SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!