S8016R

Manufactured by LITTELFUSE

LITTELFUSE S8016R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.74
Save as much as 57%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • S8016R
  • SCR THYRISTOR
  • 16A
  • 800V
  • TO-220AB
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:800V
  • GATE TRIGGER CURRENT MAX
  • IGT:30MA
  • CURRENT IT AV:10A
  • ON STATE RMS CURRENT IT(RMS):16A
  • THYRISTOR CASE STYLE:TO-220AB
  • NO. OF PINS:3PINS
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S8016R
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to S8016R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.78
SKU: 21577297
Save Up To CAN$0.96!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.17
SKU: 21577298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.89
SKU: 21577299
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.72
SKU: 21577300
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S8016R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE S8020L
S8020L

LITTELFUSE

DISCONTINUED BY MANUFACTURER, THYRISTORS, SCR, ISOLATED 800V 20A, STANDARD RECOVERY, THROUGH HOLE TO ...
Buy Surplus As Low As
CAN$6.28
IN STOCK!
LITTELFUSE S8016NRP
S8016NRP

LITTELFUSE

PRICE/EA (MIN PURCH= 500) SCR THYRISTOR, 1A, 800V, TO-263AA; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM ...
Buy Surplus As Low As
CAN$2.62
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$112.14
IN STOCK!
SIEMENS BSM25GD120DN1
BSM25GD120DN1

SIEMENS

BLOCK
Buy Surplus As Low As
CAN$200.36
IN STOCK!
INFINEON FS300R12KE3
FS300R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 500A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$897.15
TOSHIBA MG200H2YS1
MG200H2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, HIGH SPEED IGBT MODULE TRANSISTOR, 7.5KVA CURRENT MAX: 200A, EMITTER V ...
Buy Surplus As Low As
CAN$663.89
IN STOCK!
FUJI ELECTRIC 6DI75MB-050
6DI75MB-050

FUJI ELECTRIC

TRANSISTOR MOD
Buy Surplus As Low As
CAN$237.75
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.70
TEXAS INSTRUMENTS SEMI SN74LVC08APWRE4
SN74LVC08APWRE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC08; LOGIC TYPE:AND GATE; O ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.67
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.15
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.78
TEXAS INSTRUMENTS SEMI SN74HC02DRE4
SN74HC02DRE4

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:5.2M ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74HC21DE4
SN74HC21DE4

TEXAS INSTRUMENTS SEMI

DUAL AND GATE, 4I/P, SOIC-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!