ABS103B 15A

Manufactured by LS ELECTRIC LS INDUSTRIAL SYSTEMS

LS ELECTRIC ABS103B 15A
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • ABS103B15A
  • MOLDED CASE CIRCUIT BREAKER 3 POLE 15A 600VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ABS103B 15A
CategoryCircuit Breaker
SubcategoryMolded Case Circuit Breaker
If you need a specific firmware or series relating to ABS103B 15A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LS ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 220416454
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 220416629
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 220417402
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 220417577
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to ABS103B 15A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LS ELECTRIC MC-075A/3-024 SCREW
MC-075A/3-024 SCREW

LS ELECTRIC

METASOL

CONTACTOR, RATED CURRENT 75A, 3 POLE, 110VAC
LS ELECTRIC SMC-30P2
SMC-30P2

LS ELECTRIC

META-MEC

CONTACTOR, 2 POLE 208-240V AC COIL
IN STOCK!
ALLEN BRADLEY 1492-CB-1-D-G-030
1492-CB-1-D-G-030

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1492 ENERGY LIMITING MINIATURE, MAGNETIC TRIP RANGE 9 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
SIEMENS 5SX2203-8
5SX2203-8

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER: 10/01/2015, CIRCUIT BREAKER, 3 AMP, 2 POLE, 400 V, 6 KA, D-CURVE, DIN ...
Buy Surplus As Low As
CAN$35.77
IN STOCK!
GENERAL ELECTRIC EP101ULC03
EP101ULC03

GENERAL ELECTRIC

CIRCUIT BREAKER, MINIATURE, 3AMP, 1POLE, 120/240VAC
Buy Surplus As Low As
CAN$195.22
IN STOCK!
ALLEN BRADLEY 1492-CB2-DG-030
1492-CB2-DG-030

ALLEN BRADLEY

1492 ENERGY LIMITING MINIATURE CIRCUIT BREAKER, 2 POLES, MAGNETIC TRIP RANGE 9...16 X RATED CURRENT ...
Buy Surplus As Low As
CAN$205.65
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-MCGA115
1492-MCGA115

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2015-11-03, CIRCUIT BREAKER, INDUSTRIAL, W/ GROUND FAULT PROTECTION, 1- ...
Buy Surplus As Low As
CAN$485.15
IN STOCK!
ASEA BROWN BOVERI S263-D20
S263-D20

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20AMP, 3POLE, 400VAC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$196.71
IN STOCK!
GENERAL ELECTRIC EP102ULC02
EP102ULC02

GENERAL ELECTRIC

CIRCUIT BREAKER MINIATURE 2AMP 2POLE 277/480VAC
Buy Surplus As Low As
CAN$420.25
ALLEN BRADLEY 1492-GH005
1492-GH005

ALLEN BRADLEY

CIRCUIT BREAKER, MINIATURE, 0.5 AMP, 1 POLE, 250 VAC, 65 VDC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 1492-GHA-030
1492-GHA-030

ALLEN BRADLEY

CIRCUIT BREAKER 3AMP 250VAC 65VDC
Buy Surplus As Low As
CAN$129.65
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY 1492-CB-2-H-200
1492-CB-2-H-200

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 20 AMP, 2 POLE, DIN-RAIL MOUNT
Buy Surplus As Low As
CAN$198.12
IN STOCK!
ALLEN BRADLEY 1492-CB2H300
1492-CB2H300

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/30/2007, MINIATURE CIRCUIT BREAKER, 2 POLES, MAGNETIC TRIP RANGE 12, ...
Buy Surplus As Low As
CAN$183.30
IN STOCK!
ALLEN BRADLEY 1492-CB3F060
1492-CB3F060

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-11-30, CIRCUIT BREAKER, 6 AMP, 3 POLE, 480 VAC
Buy Surplus As Low As
CAN$394.25
ALLEN BRADLEY 1492-CB3G030
1492-CB3G030

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-11-01, CIRCUIT BREAKER, 1492 ENERGY LIMITING MINIATURE, 3 POLES, M ...
Buy Surplus As Low As
CAN$352.49
IN STOCK!
ALLEN BRADLEY 1492-CB3-G050
1492-CB3-G050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 5AMP, 3POLE, 480VAC, DIN RAIL MOUNT
Buy Surplus As Low As
CAN$44.26
IN STOCK!
ALLEN BRADLEY 1492-CB3G100
1492-CB3G100

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-11-30, CIRCUIT BREAKER, MANUAL, MOTOR CONTROLLER ,10 AMP, 3 POLE, ...
Buy Surplus As Low As
CAN$143.44
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!