Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
LS ELECTRIC
 > 
LSIS CO
 > 
MT-32 15A 3K SCREW EXP

MT-32 15A 3K SCREW EXP

Manufactured by LS ELECTRIC LSIS CO

LS ELECTRIC MT-32 15A 3K SCREW EXP
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$94.20
Save as much as 57%
Last Value Update: 2024-03-12
Product Description
Alternate Part Numbers
Warranty

Description

  • MT3215A3KSCREWEXP
  • 1298001400
  • MT-32 15A 3K SCREW EXP
  • OVERLOAD RELAY
  • SERIES MT-32
  • FRAME SIZE 32
  • RATED CURRENT 15A
  • CURRENT RANGE 12~18
  • HEATER TYPE 3K
  • SCREW TERMINAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MT-32 15A 3K SCREW EXP
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to MT-32 15A 3K SCREW EXP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LS ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$67.29
SKU: 144492503
Save Up To CAN$26.91!
Additional quantities available with standard lead time.
4 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 144492504
Save Up To CAN$41.87!
4 in US

Never Used Radwell Packaging (Surplus)

CAN$44.86
SKU: 144492505
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.37
SKU: 144492506
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MT-32 15A 3K SCREW EXP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LS ELECTRIC UTE100E FTU 35A 2P LO UL
UTE100E FTU 35A 2P LO UL

LS ELECTRIC

LSIS CO

02040183UL, UTE100E FTU 35A 2P LO UL, MOLDED CASE CIRCUIT BREAKER, FRAME SIZE (CLASS 2 ) UTE100, BRE ...
Buy Surplus As Low As
CAN$474.00
Repair Yours
CAN$318.95
LS ELECTRIC MT-12 7.5A 3H SCREW EXP
MT-12 7.5A 3H SCREW EXP

LS ELECTRIC

LSIS CO

1319001100, MT-12 7.5A 3H SCREW EXP, OVERLOAD RELAY, SERIES MT-12, FRAME SIZE 12, RATED CURRENT 7.5A ...
Buy Surplus As Low As
CAN$23.92
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$6.60
IN STOCK!
SIEMENS 75D73070A
75D73070A

SIEMENS

FURNAS ELECTRIC CO

REPLACEMENT COIL, MAGNETIC, NEMA SIZE 00-2-1/2, 110-120/220-240V 60HZ, 110/190-220V 50HZ
Buy Surplus As Low As
CAN$137.53
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
SIEMENS ED43B100
ED43B100

SIEMENS

ITE SIEMENS

CIRCUIT BREAKER, 100 AMP, 3 POLE, 480 VAC, 50/60 HZ, CAL BASE 40C
Buy Surplus As Low As
CAN$393.00
Repair Yours
CAN$327.00
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.56
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.61
EATON CORPORATION KTK-R-1
KTK-R-1

EATON CORPORATION

BUSSMANN

FUSE, CARTRIDGE, REQUIRES HOLDER, 1A, 600V AC, 5AG, 10.3X38 MM
Buy Surplus As Low As
CAN$8.40
IN STOCK!