Home
 > 
Lighting
 > 
Lighting Fixture
 > 
LUMEX
 > 
SSP-01TWB7UW12

SSP-01TWB7UW12

Manufactured by LUMEX

LUMEX SSP-01TWB7UW12
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.68
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • SSP01TWB7UW12
  • LED BULB
  • MINI WEDGE
  • BLUE
  • 105MW
  • LAMP BASE TYPE:MINIATURE WEDGE
  • LED COLOR:BLUE
  • BULB SIZE:10MM
  • POWER RATING:105MW
  • WAVELENGTH TYP:470NM
  • LUMINOUS INTENSITY:1600MCD
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLTAGE:12V
  • CURRENT RATING:20MA
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SSP-01TWB7UW12
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to SSP-01TWB7UW12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LUMEX

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.41
SKU: 32450280
Save Up To CAN$0.27!
Must Purchase Minimum Quantity Of 10000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.89
SKU: 32450281
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.64
SKU: 32450282
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.49
SKU: 32450283
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SSP-01TWB7UW12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LUMEX SSP-01TWB3SW12
SSP-01TWB3SW12

LUMEX

LAMP, LED, YELLOW, 10MM, WEDGE; LAMP BASE TYPE:MINIATURE WEDGE; LED COLOR:YELLOW; WAVELENGTH TYP:590 ...
Buy Surplus As Low As
CAN$1.50
LUMEX SSP-1156B15912
SSP-1156B15912

LUMEX

LED, RPL, BULB, WHITE, 26MM, BA15S; LED COLOR:WHITE; LUMINOUS INTENSITY:48000MCD; POWER RATING:105MW ...
Buy Surplus As Low As
CAN$22.16
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.20
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$155.11
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$66.48
SIGNIFY A120TR13B
A120TR13B

SIGNIFY

BODINE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST INVERTER, 120VAC, 2TUBE RAPID START, 15-20W
Buy Surplus As Low As
CAN$62.05
Repair Yours
Contact Us
IN STOCK!
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$33.98
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.41
Repair Yours
Contact Us
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$42.84
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$33.98
IN STOCK!
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.69
Repair Yours
Contact Us
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$197.95
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$155.11
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!