Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
M2B TECHNOLOGIES
 > 
12.350-OR/WT-WR-50-1-P-240V

12.350-OR/WT-WR-50-1-P-240V

Manufactured by M2B TECHNOLOGIES

M2B TECHNOLOGIES 12.350-OR/WT-WR-50-1-P-240V
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$2.19
Save as much as 40%
Last Value Update: 2013-02-27
Product Description
Warranty

Description

  • 12350ORWTWR501P240V
  • INDICATOR LIGHT 12MM 240VAC 50MM CABLE ORANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12.350-OR/WT-WR-50-1-P-240V
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 12.350-OR/WT-WR-50-1-P-240V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for M2B TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.19
SKU: 37891810
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.67
SKU: 37891811
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.45
SKU: 37891812
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.32
SKU: 37891813
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12.350-OR/WT-WR-50-1-P-240V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.46
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
CARLING SWITCH MS35059-23
MS35059-23

CARLING SWITCH

CARLING SWITCH , MS35059-23, MS3505923, TOGGLE SWITCH, 2POSITION
Buy Surplus As Low As
CAN$17.73
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.32
NORGREN 3654-02
3654-02

NORGREN

07 SERIES,F07 AUTO DRAIN REPAIR KIT
Buy Surplus As Low As
CAN$31.02
TE CONNECTIVITY 745203-5
745203-5

TE CONNECTIVITY

AMP

CONNECTOR D-SUB
Buy Surplus As Low As
CAN$4.43
Repair Yours
Contact Us
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.73
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.20
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$39.89
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.17
Repair Yours
Contact Us
IN STOCK!
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.64
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!