Home
 > 
Lighting
 > 
Lighting Accessory
 > 
MARATHON SPECIAL PRODUCTS
 > 
KULKA
 > 
1575

1575

Manufactured by MARATHON SPECIAL PRODUCTS KULKA

MARATHON SPECIAL PRODUCTS 1575
MARATHON SPECIAL PRODUCTS 1575
MARATHON SPECIAL PRODUCTS 1575
MARATHON SPECIAL PRODUCTS 1575 0
MARATHON SPECIAL PRODUCTS 1575 1
MARATHON SPECIAL PRODUCTS 1575 2
representative photo
click to zoom
Weight: 0.06 kgs
Estimated Value - CAN$14.95
Save as much as 40%
Last Value Update: 2015-04-10
Product Description
Warranty

Description

  • 1575
  • DISCONTINUED BY MANUFACTURER
  • KULKA
  • LAMP HOLDER FLUORESCENT 660W 1000V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1575
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to 1575, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MARATHON SPECIAL PRODUCTS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.36
SKU: 4797439
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.87
SKU: 4797440
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.97
SKU: 4797441
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1575, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MARATHON SPECIAL PRODUCTS 1576
1576

MARATHON SPECIAL PRODUCTS

KULKA

LAMP HOLDER, FLUORESCENT, 660W, 600V
Buy Surplus As Low As
CAN$6.66
IN STOCK!
ALLEN BRADLEY W41
W41

ALLEN BRADLEY

OVERLOAD RELAY HEATER ELEMENT, W TYPE, EUTECTIC ALLOY, CLASS 20, FOR BULLETIN SERIES 100/500/609/12 ...
Buy Surplus As Low As
CAN$19.74
IN STOCK!
BANNER ENGINEERING T18SN6FF50Q
T18SN6FF50Q

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EZ-BEAM, T18 SERIES, RANGE: 50 MM, INPUT 10/30 V ...
Buy Surplus As Low As
CAN$478.48
IN STOCK!
SIEMENS 6SE6400-1PB00-0AA0
6SE6400-1PB00-0AA0

SIEMENS

DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019, PROFIBUS MODULE, MICROMASTER 4, FOR MECHANICAL REASO ...
Buy Surplus As Low As
CAN$977.90
Repair Yours
CAN$348.00
IN STOCK!
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.44
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$429.14
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.86
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$157.00
Repair Yours
CAN$250.00
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.91
IN STOCK!
KUKLA DWC-3-D00X-1131-1101
DWC-3-D00X-1131-1101

KUKLA

CPU
Buy Surplus As Low As
CAN$3,633.47
Repair Yours
CAN$2,698.48
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$186.91
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$79.25
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$71.77
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$305.03
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.77
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$242.23
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.86
IN STOCK!
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$180.93