AQV253A

Manufactured by MATSUSHITA ELECTRIC PANASONIC

MATSUSHITA ELECTRIC AQV253A
MATSUSHITA ELECTRIC AQV253A
MATSUSHITA ELECTRIC AQV253A 0
MATSUSHITA ELECTRIC AQV253A 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$14.06
Save as much as 46%
Last Value Update: 2023-08-25
Product Description
Alternate Part Numbers
Warranty

Description

  • AQV253A
  • SOLID STATE RELAY
  • PHOTO MOSFET
  • 250V
  • 200MA
  • CONTACT CONFIGURATION:SPST-NO
  • LOAD CURRENT:200MA
  • RELAY TERMINALS:SMD
  • LOAD VOLTAGE MAX:250V
  • ON STATE RESISTANCE MAX:8OHM
  • ISOLATION VOLTAGE:1.5KV
  • FORWARD CURRENT IF:900A
  • PRODUCT RANGE:- ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AQV253A
CategoryContactors & Starters
SubcategorySolid State Overload/Relay
If you need a specific firmware or series relating to AQV253A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MATSUSHITA ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.66
SKU: 18872039
Save Up To CAN$1.41!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.62
SKU: 18872040
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.35
SKU: 18872041
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.59
SKU: 18872042
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to AQV253A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MATSUSHITA ELECTRIC AQV254
AQV254

MATSUSHITA ELECTRIC

PANASONIC

SOLID STATE RELAY, PHOTO MOSFET, 400V, 150MA, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:150MA, REL ...
Buy Surplus As Low As
CAN$7.28
Repair Yours
CAN$250.00
ALLEN BRADLEY 100-C60N00
100-C60N00

ALLEN BRADLEY

CONTACTOR, 60 AMP, 380-400VAC 50 HZ / 440VAC 60 HZ, 3 NORMALLY OPEN POLES, NO CONTACT CONFIGURATION, ...
Buy Surplus As Low As
CAN$446.63
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 100-C72KD00
100-C72KD00

ALLEN BRADLEY

CONTACTOR, 72 AMP, 110 VAC 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 110V AC 50/60 HZ, NO CONTACT CONFIGU ...
Buy Surplus As Low As
CAN$512.65
Repair Yours
CAN$285.28
IN STOCK!
ASEA BROWN BOVERI EH80C2P
EH80C2P

ASEA BROWN BOVERI

CONTACTOR 65AMP 2-POLE 110V 50/60HZ
Buy Surplus As Low As
CAN$518.61
Repair Yours
CAN$379.71
EATON CORPORATION CE15AN4
CE15AN4

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMP, 4 POLE, 220 VAC, W/ 1-NO AUX OPEN TYPE
Buy Surplus As Low As
CAN$322.10
IN STOCK!
EATON CORPORATION CE15BN4AB
CE15BN4AB

EATON CORPORATION

CUTLER HAMMER

EATON FREEDOM SERIES IEC CONTACTOR, 10A, (4) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VO ...
Buy Surplus As Low As
CAN$103.00
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 700-CF310D
700-CF310D

ALLEN BRADLEY

CONTROL RELAY, INDUSTRIAL, STANDARD CONTACTS, SCREW TERMINALS, 3 N.O. / 1 N.C., 110-120 V AC, 50/60 ...
Buy Surplus As Low As
CAN$81.96
Repair Yours
CAN$250.00
IN STOCK!
BENEDIKT & JAGER K16A21S
K16A21S

BENEDIKT & JAGER

CONTACTOR, 8 POINT, 2 AMP, 110 V AC / 50 HZ, 110-120 V AC / 60 HZ
Buy Surplus As Low As
CAN$241.42
EATON CORPORATION C25DNA230A
C25DNA230A

EATON CORPORATION

CUTLER HAMMER

DEFINITE PURPOSE CONTACTOR, OPEN N-R, 2POLE, 30AMP, SCREW W/O QC TERM, 120VAC COIL
Buy Surplus As Low As
CAN$47.00
IN STOCK!
EATON CORPORATION C25DNA230B
C25DNA230B

EATON CORPORATION

CUTLER HAMMER

CONTACTOR 30AMP 2 POLE 208 240VAC DEFINITE PURPOSE
Buy Surplus As Low As
CAN$47.00
GENERAL ELECTRIC CL08A311MJS
CL08A311MJS

GENERAL ELECTRIC

NON-REVERSING CONTACTOR 50/60HZ 110V/120V
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$548.84
SIEMENS 41NB30AFM
41NB30AFM

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 110/120 VAC, DEFINITE PURPOSE
Buy Surplus As Low As
CAN$187.77
SIEMENS 41NB30AJM
41NB30AJM

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 25 AMPS, 3 POLE, 24 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$22.35
SIEMENS 42CF35AF
42CF35AF

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3 PHASE, 3 POLE, 120/60 & 110/50, 10 HP, PANEL MOUN ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
SIEMENS 45CG20AJNB
45CG20AJNB

SIEMENS

FURNAS ELECTRIC CO

CONTACTOR 20AMP 2POLE 24VAC DEFINITE PURPOSE
Buy Surplus As Low As
CAN$152.01
LOVATO B22
B22

LOVATO

CONTACTOR 40AMP 3POLE 220VAC
Buy Surplus As Low As
CAN$89.42
Repair Yours
CAN$253.59
GENERAL ELECTRIC 6KES243003X1A1
6KES243003X1A1

GENERAL ELECTRIC

GE FUJI

DISCONTINUED BY MANUFACTURER, DRIVE, ADJUSTABLE FREQUENCY, 3PHASE, 3HP, 5.5AMP, 380-460VAC, .2-400HZ
Buy Surplus As Low As
CAN$1,609.47
Repair Yours
CAN$1,135.61
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!