Home
 > 
Sensors & Switches
 > 
LED Light Array
 > 
MATSUSHITA ELECTRIC
 > 
PANASONIC
 > 
LNJ282RKRXE

LNJ282RKRXE

Manufactured by MATSUSHITA ELECTRIC PANASONIC

MATSUSHITA ELECTRIC LNJ282RKRXE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.14
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • LNJ282RKRXE
  • LED
  • 2MM
  • RED
  • 1MCD
  • 700NM
  • LED COLOR:RED
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:2MM
  • FORWARD CURRENT IF:25MA
  • FORWARD VOLTAGE:2.2V
  • WAVELENGTH TYP:700NM
  • LUMINOUS INTENSITY:1MCD
  • VIEWING ANGLE:-
  • LENS SHAPE:ROUND
  • PACKAGING:EACH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LNJ282RKRXE
CategorySensors & Switches
SubcategoryLED Light Array
If you need a specific firmware or series relating to LNJ282RKRXE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MATSUSHITA ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.02
SKU: 87542421
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.78
SKU: 87542422
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.68
SKU: 87542423
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.61
SKU: 87542424
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LNJ282RKRXE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MATSUSHITA ELECTRIC LNJ237W82RA
LNJ237W82RA

MATSUSHITA ELECTRIC

PANASONIC

LED RED HIGH BRIGHT ESS SMD; LED COLOUR:RED; LED MOUNTING:SMD; BULB SIZE:0.8MM X 1.1MM; FORWARD CURR ...
Buy Surplus As Low As
CAN$0.90
MATSUSHITA ELECTRIC LNJ31LGKGXL
LNJ31LGKGXL

MATSUSHITA ELECTRIC

PANASONIC

LED, 5MM, YELLOW GREEN, 20MCD, 565NM; LED COLOR:YELLOW GREEN; LED MOUNTING:THROUGH HOLE; BULB SIZE:5 ...
Buy Surplus As Low As
CAN$0.40
CARLO GAVAZZI SJ155-120
SJ155-120

CARLO GAVAZZI

CURRENT SENSOR 10AMP 24-220VAC 24VDC 45-65HZ
Buy New
CAN$227.50
NEILSEN KULJIAN D1501A
D1501A

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, DC SWITCH, CURRENT OPERATED, 0.15 AMP, 30 VDC
Buy Surplus As Low As
CAN$141.82
IN STOCK!
OMRON E4PA-LS400-M1-N
E4PA-LS400-M1-N

OMRON

ULTRASONIC SWITCH
Buy Surplus As Low As
CAN$2,746.95
OMRON E6C2-CWZ5B 2000P/R 2M
E6C2-CWZ5B 2000P/R 2M

OMRON

INC,5-24VDC,PNP OC,ABZ PHASE
Buy Surplus As Low As
CAN$641.28
OMRON Y92E-SWNPT12-D
Y92E-SWNPT12-D

OMRON

SEN WELL NPT THREAD DELRIN M12
Buy Surplus As Low As
CAN$210.53
BANNER ENGINEERING SM2A30SRLBW30
SM2A30SRLBW30

BANNER ENGINEERING

SM2A30SRLB W/30FT BARREL SENSOR
Buy Surplus As Low As
CAN$357.50
IN STOCK!
ALLEN BRADLEY 99-304-1060
99-304-1060

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SENSOR, FIBER OPTIC, CABLE GLASS, METAL JACKET, MOUNTABLE
Buy Surplus As Low As
CAN$252.61
IN STOCK!
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$141.82
ASEA BROWN BOVERI ECSW4HACT
ECSW4HACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4HBCT
ECSW4HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4LBGT
ECSW4LBGT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4MBCT
ECSW4MBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$350.11
Repair Yours
CAN$257.50
IN STOCK!
ASEA BROWN BOVERI ECSW6HBCT
ECSW6HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECS61BG
ECS61BG

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
ASEA BROWN BOVERI ECS6HA
ECS6HA

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!