Home
 > 
RF
 > 
Radio Transceiver
 > 
MAXIM INTEGRATED PRODUCTS
 > 
MAX231EWE+

MAX231EWE+

Manufactured by MAXIM INTEGRATED PRODUCTS

MAXIM INTEGRATED PRODUCTS MAX231EWE+
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$18.65
Save as much as 51%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • MAX231EWE
  • (PRICE/TC)
  • RS232 TXRX
  • 120KBPS
  • 5.5V
  • WSOIC-16
  • DEVICE TYPE:TRANSCEIVER
  • IC INTERFACE TYPE:RS232
  • NO. OF DRIVERS:2DRIVERS
  • NO. OF RECEIVERS:2RECEIVERS
  • SUPPLY VOLTAGE MIN:4.5V
  • SUPPLY VOLTAGE MAX:5.5V
  • DRIVER CASE STYLE:WSOIC
  • PRODUCT RANGE:- ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MAX231EWE+
CategoryRF
SubcategoryRadio Transceiver
If you need a specific firmware or series relating to MAX231EWE+, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAXIM INTEGRATED PRODUCTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$15.78
SKU: 104390421
Save Up To CAN$2.87!
Additional quantities available with standard lead time.
5 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.35
SKU: 104390422
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.72
SKU: 104390423
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.75
SKU: 104390424
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to MAX231EWE+, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

COMMSCOPE 241088-1
241088-1

COMMSCOPE

ANDREW

1/2INCH STANDARD GROUNDING KIT, 2 HOLE FACTORY ATTACHED LUG, 24IN GRND CABLE
Buy Surplus As Low As
CAN$19.20
SIEMENS IG21
IG21

SIEMENS

INSULATED GROUND BAR KIT
Buy Surplus As Low As
CAN$48.00
TOPCON TRL-35
TRL-35

TOPCON

DIGITAL UHF BASE RADIO KIT 35W 410/470MHZ
Buy Surplus As Low As
CAN$751.93
Repair Yours
CAN$545.35
SAGINAW SCE-101966
SCE-101966

SAGINAW

GROUND SCREW, #10-32 UNF X 0.625IN, HEX HEAD.
Buy New
CAN$6.01
IN STOCK!
MURR ELEKTRONIK 4005-71001-0630004
4005-71001-0630004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 300MM FOR M4
Buy Surplus As Low As
CAN$1,357.61
MURR ELEKTRONIK 4001-71001-0410003
4001-71001-0410003

MURR ELEKTRONIK

GROUNDING STRIP 4MM² 100MM FOR M3
Buy Surplus As Low As
CAN$146.25
EATON CORPORATION CHGS88
CHGS88

EATON CORPORATION

CROUSE HINDS

GROUNDING STRAP
Buy Surplus As Low As
CAN$125.57
PANDUIT GB4A0803I
GB4A0803I

PANDUIT

(PRICE/PC) GROUNDING BUSBAR 1/4" X 4" X 10"
Buy Surplus As Low As
CAN$149.20
SIEMENS US2:EC2GB152
US2:EC2GB152

SIEMENS

GROUND BAR KITS FOR ES AND PL LOAD CENTE
Buy Surplus As Low As
CAN$5.82
WIKA LWB-230
LWB-230

WIKA

KSR KUEBLER

MULTI FUNCTION RELAY 230VAC 50HZ 12TERMINAL IP40
Buy Surplus As Low As
CAN$90.36
PHILIPS 4022-226-3380
4022-226-3380

PHILIPS

PROCESSOR BOARD CENTRAL
Buy Surplus As Low As
CAN$1,850.17
Repair Yours
CAN$1,577.67
AMETEH 34683169
34683169

AMETEH

FIELDLAB 58 CONSUMABLES KIT
Buy Surplus As Low As
CAN$5,751.10
SIEMENS 8PQ9300-0AA15
8PQ9300-0AA15

SIEMENS

GROUND ROD WITH INTERNAL HEXAGON, 350 MM LONG HOR: 65-0201-005
Buy Surplus As Low As
CAN$186.21
COMMSCOPE SG114-12B2U
SG114-12B2U

COMMSCOPE

ANDREW

GROUNDING KIT, FOR 1.25IN COAXIAL CABLE, 2 HOLE LUG
Buy Surplus As Low As
CAN$51.70
IN STOCK!
COMMSCOPE SG78-12B2U
SG78-12B2U

COMMSCOPE

ANDREW

SUREGROUND GROUNDING KIT, FOR 7/8IN COAXIAL CABLE, 6 GAUGE, TINNED COPPER STRAP, CORRUGATED CABLE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
ABB THOMAS & BETTS 2CTHCFOH2100
2CTHCFOH2100

ABB THOMAS & BETTS

THOMAS & BETTS

AB 2CTHCFOH2100 FEU OBSTACLE SIMPLE
Buy Surplus As Low As
CAN$1,177.38
SEAMETRICS 103410-04
103410-04

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 4"
Buy Surplus As Low As
CAN$327.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!