Home
 > 
Safety Systems
 > 
Safety Clothing
 > 
MCR SAFETY
 > 
MEMPHIS GLOVE
 > 
38418MW

38418MW

Manufactured by MCR SAFETY MEMPHIS GLOVE

MCR SAFETY 38418MW
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$62.59
Save as much as 55%
Last Value Update: 2022-01-17
Product Description
Warranty

Description

  • 38418MW
  • (PRICE/PR)
  • LEATHER WELDING SLEEVE W/SNAP
  • 18" LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #38418MW
CategorySafety Systems
SubcategorySafety Clothing
If you need a specific firmware or series relating to 38418MW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MCR SAFETY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$46.20
SKU: 37520765
Save Up To CAN$16.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$35.77
SKU: 37520766
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.30
SKU: 37520767
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.31
SKU: 37520768
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 38418MW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MCR SAFETY 38142MW
38142MW

MCR SAFETY

ONE SIZE BIB APRON 31 OZ LEATHER, 1 POCKET
Buy Surplus As Low As
CAN$46.20
MCR SAFETY 38505MW
38505MW

MCR SAFETY

MEN'S UNIVERSAL (WOMEN'S UNIVERSAL) FLAME RESISTANT/RETARDANT SPATS LEATHER UPPER, GRAY
Buy Surplus As Low As
CAN$31.30
ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$131.14
IN STOCK!
SCHMERSAL AZ-16-ZV
AZ-16-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AC11U, 2 AMP, 220 V
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 440G-S36001
440G-S36001

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G-MT SOLENOID, SOLENOID VOLTAGE 24 VAC/DC, CONTACTS SAFETY AND AUX, 2 NORMA ...
Buy Surplus As Low As
CAN$500.72
Repair Yours
CAN$396.00
ALLEN BRADLEY 440G-T27178
440G-T27178

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO LOCK, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$657.20
Repair Yours
CAN$317.66
IN STOCK!
OMRON D4BL-3DRA-A
D4BL-3DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, FOR DOOR W/INDICATOR
Buy Surplus As Low As
CAN$625.91
Repair Yours
CAN$441.63
IN STOCK!
SCHMERSAL AZM-160-23-YRPK-24DC
AZM-160-23-YRPK-24DC

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY SOLENOID INTERLOCK SWITCH
Buy Surplus As Low As
CAN$625.91
Repair Yours
CAN$420.00
SCHMERSAL TZMW-24VDC
TZMW-24VDC

SCHMERSAL

ELAN

SAFETY LOCK SWITCH, TXM SERIES, 24VDC, 8 AMP, 250 V, 1/2" NPT SOLENOID
Buy Surplus As Low As
CAN$330.84
Repair Yours
CAN$276.60
IN STOCK!
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-E33045
440K-E33045

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90 DEGREE ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-MT55051
440K-MT55051

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, MT-GD2: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 2 NORMALLY OPEN, BBM PREFERENCE: ...
Buy Surplus As Low As
CAN$201.18
Repair Yours
CAN$250.00
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$152.01
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440G-A27143
440G-A27143

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH ACTUATOR, FULLY FLEX, ADJUSTING SCREWS, FOR USE WITH TLS-GD2 INTERLOCK SAFETY SWITCH, BLACK, ...
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440G-T27174
440G-T27174

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N ...
Buy Surplus As Low As
CAN$643.79
Repair Yours
CAN$288.00
IN STOCK!
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$95.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!