Home
 > 
Safety Systems
 > 
Safety Clothing
 > 
MCR SAFETY
 > 
RIVER CITY
 > 
1202L

1202L

Manufactured by MCR SAFETY RIVER CITY

MCR SAFETY 1202L
representative photo
click to zoom
Weight: 0.88 kgs
Estimated Value - CAN$22.16
Save as much as 49%
Last Value Update: 2013-10-15
Product Description
Warranty

Description

  • 1202L
  • STOWAWAY- .25MM- 2-PLY PVC SUIT 2 PC- ZIPPER- YW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1202L
CategorySafety Systems
SubcategorySafety Clothing
If you need a specific firmware or series relating to 1202L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MCR SAFETY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.20
SKU: 55604049
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 55604050
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 55604051
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.27
SKU: 55604052
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1202L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MCR SAFETY 12020
12020

MCR SAFETY

CREWS

DWOS CR 12020 SPEC/GLASS(TBO)
Buy Surplus As Low As
CAN$23.64
MCR SAFETY 1202M
1202M

MCR SAFETY

RIVER CITY

STOWAWAY- .25MM- 2-PLY PVC SUIT 2 PC- ZIPPER- YW
Buy Surplus As Low As
CAN$11.27
ALLEN BRADLEY 440G-S36007
440G-S36007

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, SPARTAN, NO SPECIAL FEATURES, 24V ACDC, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO ...
Buy Surplus As Low As
CAN$537.73
Repair Yours
CAN$389.64
ALLEN BRADLEY 440H-E22025
440H-E22025

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH, SAFETY SWITCH INTERLOCK ENSIGN, ENSIGN 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. S ...
Buy Surplus As Low As
CAN$78.30
IN STOCK!
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$97.50
RITTAL SZ-2586
SZ-2586

RITTAL

DISCONTINUED BY MANUFACTURER, DOOR LIMIT SWITCH, 230 VAC, 6 AMP, 24 VDC, 10 AMP, NORMALLY OPEN / NIO ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 440G-L07156
440G-L07156

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, TRAPPED KEY LOCKING SAFETY INTERLOCK SWITCH, GUARDMASTER, ATLAS 4 SERI ...
Buy Surplus As Low As
CAN$1,418.18
Repair Yours
CAN$1,001.75
IN STOCK!
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-MT55029
440K-MT55029

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, SAFETY, TONGUE, MT-GD2, FULLY FLEXIBLE ACTUATOR, 3 NORMALLY CLOSED SAFETY CONTA ...
Buy Surplus As Low As
CAN$147.73
IN STOCK!
ALLEN BRADLEY 802F-S62PS10
802F-S62PS10

ALLEN BRADLEY

INTERLOCK SWITCH 10AMP 300VAC
Buy Surplus As Low As
CAN$153.64
Repair Yours
CAN$251.38
ALLEN BRADLEY 440K-A21030
440K-A21030

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, ACTUATOR, GD2 METAL, W /ALIGNMENT GUIDE, SEMI-FLEXIBLE
Buy Surplus As Low As
CAN$36.93
OMRON D2D-1001
D2D-1001

OMRON

MICROSWITCH, SPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.52
Repair Yours
CAN$250.00
OMRON D2D-1002
D2D-1002

OMRON

SAFETY INTERLOCK SWITCH, 16A, 250VAC; PRODUCT RANGE:D2D SERIES; CONTACT CONFIGURATION:SPST-NC; SWITC ...
Buy Surplus As Low As
CAN$12.41
Repair Yours
CAN$250.00
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL AZ 17-B6
AZ 17-B6

SCHMERSAL

ACTUATOR KEY, CLOSE-RADIUS, 1.97" MINIMUM CLOSING RADIUS
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SCHMERSAL AZ16-02ZVK
AZ16-02ZVK

SCHMERSAL

INTERLOCK SWITCH, KEYED, 3 CABLE ENTRIES M 16 X 1.5, THERMOPLASTIC ENCLOSURE, 52 X 90 X 30 MM, (1011 ...
Buy Surplus As Low As
CAN$137.39
IN STOCK!
SCHMERSAL AZ1-602-ZVK1762
AZ1-602-ZVK1762

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4AMP, 230VAC
Buy Surplus As Low As
CAN$75.34
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!