Home
 > 
Safety Systems
 > 
Safety Clothing
 > 
MCR SAFETY
 > 
RIVER CITY
 > 
5933L

5933L

Manufactured by MCR SAFETY RIVER CITY

MCR SAFETY 5933L
representative photo
click to zoom
Weight: 1.93 kgs
Estimated Value - CAN$165.45
Save as much as 51%
Last Value Update: 2016-01-21
Product Description
Warranty

Description

  • 5933L
  • NAVIG .30MM PU POLY LINER FLEECE LINER 2PC ST BL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5933L
CategorySafety Systems
SubcategorySafety Clothing
If you need a specific firmware or series relating to 5933L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MCR SAFETY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$134.43
SKU: 55604448
Save Up To CAN$31.02!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.41
SKU: 55604449
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.11
SKU: 55604450
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$81.25
SKU: 55604451
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5933L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MCR SAFETY 550JXL
550JXL

MCR SAFETY

SIZE XL YELLOW RAIN JACKET 60" CHEST, PU & NYLON, ATTACHED HOOD, SNAP CLOSURE
Buy Surplus As Low As
CAN$35.45
MCR SAFETY 5933X3
5933X3

MCR SAFETY

RIVER CITY

NAVIG .30MM PU POLY LINER FLEECE LINER 2PC ST BL
Buy Surplus As Low As
CAN$90.11
ALLEN BRADLEY 802F-S62P8
802F-S62P8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK/SAFETY SWITCH, 10 A, 300-400 V AC, 50/60 HZ
Buy Surplus As Low As
CAN$96.02
IN STOCK!
BANNER ENGINEERING SI-QS75MRHC
SI-QS75MRHC

BANNER ENGINEERING

46701 - FLAT PACK SWITCH: HORIZONTAL RADIUS; ACTUATOR POSITION: FRONT TOP OR BACK; CONTACT CONFIGURA ...
Buy Surplus As Low As
CAN$113.75
Repair Yours
CAN$251.38
IN STOCK!
KIRK INTERLOCK KBL003710S-CM
KBL003710S-CM

KIRK INTERLOCK

INTERLOCK BRASS SINGLE CYL 3/8 BOLT PROTRUSION
Buy Surplus As Low As
CAN$221.59
ALLEN BRADLEY 440G-L07248
440G-L07248

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G SERIES, ATLAS 5, SOLENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUXILI ...
Buy Surplus As Low As
CAN$1,152.27
Repair Yours
CAN$779.28
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.30
HUBBELL HBL4100PS2W
HBL4100PS2W

HUBBELL

KELLEMS

SLEEVE PLUG, INDUSTRIAL GRADE, MALE, 100 AMP, 600 VAC, 3-POLE, 4-WIRE, GROUNDING STYLE 2, BLACK
Buy Surplus As Low As
CAN$1,032.61
IN STOCK!
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$515.57
Repair Yours
CAN$362.73
IN STOCK!
ALLEN BRADLEY 440K-E33037
440K-E33037

ALLEN BRADLEY

GUARDMASTER LTD

SAFTE INTERLOCK SWITCH, ELF TONGUE, CONTACTS(SAFETY AND AUX), 2 NORMALLY CLOSED, BBM PREFERENCE, ACT ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-T11205
440K-T11205

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTU ...
Buy Surplus As Low As
CAN$116.70
ALLEN BRADLEY 440K-T11468
440K-T11468

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENC ...
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$150.68
ALLEN BRADLEY 440T-AKEYE10XD
440T-AKEYE10XD

ALLEN BRADLEY

KEY FOR 440T TRAPPED KEY SYSTEMS, CODE XD
Buy Surplus As Low As
CAN$54.66
Repair Yours
CAN$251.38
EUCHNER NZ1VZ518E
NZ1VZ518E

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, COMPLETE UNIT, SLIDE TYPE, 10AMP, 250VA
Buy Surplus As Low As
CAN$159.55
OMRON D4BS-35FS
D4BS-35FS

OMRON

DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V
Buy Surplus As Low As
CAN$209.77
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!