Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
MERSEN
 > 
FERRAZ SHAWMUT
 > 
30353

30353

Manufactured by MERSEN FERRAZ SHAWMUT

MERSEN 30353
MERSEN 30353
MERSEN 30353
MERSEN 30353
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$32.00
Save as much as 47%
Last Value Update: 2020-10-27
Product Description
Warranty

Description

  • 30353
  • 3 POLE
  • 14 TO 6 AWG
  • 600 VAC/VDC
  • 30 AMP
  • DIN RAIL MOUNT
  • SCREW MOUNT FUSE BLOCK 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH
  • 3.04 INCH LONG X 2.35 INCH WIDE X 1.31 INCH HIGH BLOCK (MOQ=5
  • PKG QTY=1)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #30353
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 30353, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MERSEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$27.00
SKU: 58651481
Non-Cancelable/Non-Returnable
Save Up To CAN$5.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$21.00
SKU: 58651482
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$18.00
SKU: 58651483
Save Up To CAN$14.00!
24 in US

Refurbished (Used, Repaired & Tested)

CAN$17.00
SKU: 58651484
If ordered within
Save Up To CAN$15.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
3 in CAN
27 in US
If you need a specific firmware or series relating to 30353, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MERSEN 40607G
40607G

MERSEN

FERRAZ SHAWMUT

FUSE BLOCK, CLASS G, 2 POLE, 480V, 60A, ALUMINUM BOX CONNECTOR
Buy Surplus As Low As
CAN$63.00
IN STOCK!
MERSEN 30320
30320

MERSEN

FERRAZ SHAWMUT

MIDGET FUSEBLOCK, 600 VAC, 30 AMP, 1 POLE, AD PP, OPEN STYLE, SCREW/DIN-RAIL MOUNT, BLACK
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING IA23S
IA23S

BANNER ENGINEERING

FIBER OPTIC CABLE, OPPOSED MODE, INDIVIDUAL GLASS FIBER 36 LONG, 0.125 DIAMETER, STAINLESS STEEL SHE ...
Buy Surplus As Low As
CAN$157.00
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$6.60
IN STOCK!
HUBBELL HBL2421
HBL2421

HUBBELL

KELLEMS

CONNECTOR, POWER ENTRY, PLUG, 20A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:20A; CONNECTOR COLOUR: ...
Buy Surplus As Low As
CAN$56.82
IN STOCK!
HUBBELL HBL2721
HBL2721

HUBBELL

KELLEMS

POWER ENTRY, PLUG, 3P4W, 30A 3PH 250V, L15-30P; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:30A; CONN ...
Buy Surplus As Low As
CAN$85.00
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.39
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$829.87
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.59
IN STOCK!
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!