67563

Manufactured by MERSEN FERRAZ SHAWMUT

MERSEN 67563
representative photo
click to zoom
Weight: 0.70 kgs
Estimated Value - CAN$538.29
Save as much as 40%
Last Value Update: 2022-05-13
Product Description
Warranty

Description

  • 67563
  • DISCONTINUED BY MANUFACTURER
  • POWER DISTRIBUTION BLOCK
  • 175 AMP
  • 3 POLE
  • 600V
  • CU9AL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #67563
CategoryPanel Accessories
SubcategoryPower Distribution Block
If you need a specific firmware or series relating to 67563, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MERSEN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$409.70
SKU: 59136393
Save Up To CAN$128.59!
4 in US

Never Used Radwell Packaging (Surplus)

CAN$355.87
SKU: 59136394
Save Up To CAN$182.42!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$322.97
SKU: 59136395
Save Up To CAN$215.32!
o
Rush Available
9 in US
If you need a specific firmware or series relating to 67563, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MERSEN 67562
67562

MERSEN

FERRAZ SHAWMUT

FUSE BLOCK 175AMP 2POLE 600V
Buy Surplus As Low As
CAN$48.00
MERSEN 67570
67570

MERSEN

FERRAZ SHAWMUT

POWER DISTRIBUTION BLOCK
Buy Surplus As Low As
CAN$30.00
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$219.80
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$312.51
IN STOCK!
EATON CORPORATION C300CN3
C300CN3

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 30 AMP, 3 POLE, 1 NC, SIZE 1, STANDARD TRIP, PANEL MOU ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, CERAMIC, 10A, 250V, FAST ACTING, 6X32 MM
Buy Surplus As Low As
CAN$1.79
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
GENERAL ELECTRIC CR7G1WJ
CR7G1WJ

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.5-4.1 AMP SETTING RANGE, AUTO/MANUAL, USE WITH SIZE ...
Buy Surplus As Low As
CAN$35.89
IN STOCK!
ALLEN BRADLEY 1762-OW16
1762-OW16

ALLEN BRADLEY

OUTPUT MODULE, 16 POINT, RELAY, MICROLOGIX 1200, CLASS 1, DIVISION 2, 120/240 VAC, 50/60 HZ, 24/125 ...
Buy Surplus As Low As
CAN$192.89
Repair Yours
CAN$250.00
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.20
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.09
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.85
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$118.13