Home
 > 
Panel Accessories
 > 
Fuse
 > 
MERSEN
 > 
FERRAZ SHAWMUT
 > 
A2K400R

A2K400R

Manufactured by MERSEN FERRAZ SHAWMUT

MERSEN A2K400R
MERSEN A2K400R
MERSEN A2K400R 0
MERSEN A2K400R 1
representative photo
click to zoom
Weight: 0.84 kgs
Estimated Value - CAN$379.00
Save as much as 55%
Last Value Update: 2020-10-27
Product Description
Warranty

Description

  • A2K400R
  • FUSE
  • AMP-TRAP
  • 400 AMP
  • 250 VAC/DC
  • FAST ACTING
  • CLASS RK1
  • BLADE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #A2K400R
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to A2K400R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MERSEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$285.00
SKU: 58623890
Non-Cancelable/Non-Returnable
Save Up To CAN$94.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$217.00
SKU: 58623891
Save Up To CAN$162.00!
o
Rush Available
1 in CAN
2 in US

Never Used Radwell Packaging (Surplus)

CAN$189.00
SKU: 58623892
Save Up To CAN$190.00!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$171.00
SKU: 58623893
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to A2K400R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MERSEN A2D1R
A2D1R

MERSEN

FERRAZ SHAWMUT

FUSE, TIME DELAY, A2D-R SERIES, VISUAL BLOWN FUSE INDICATOR, CLASS RK1, 250 VAC / 160 VDC, 1 AMPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
MERSEN A30QS30-1
A30QS30-1

MERSEN

FERRAZ SHAWMUT

FUSE, 30 AMP, 300 VAC
Buy Surplus As Low As
CAN$19.00
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$622.03
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.83
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
ALLEN BRADLEY 22B-D2P3N104
22B-D2P3N104

ALLEN BRADLEY

AC DRIVE, POWERFLEX 40, ADJUSTABLE FREQUENCY, 2.3 AMP, 3 PHASE, 480 VAC, 0.75 KW, 1 HP, PANEL MOUNT, ...
Buy Surplus As Low As
CAN$865.75
Repair Yours
CAN$538.80
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$267.65
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.89
IN STOCK!
ALLEN BRADLEY 800T-A2A
800T-A2A

ALLEN BRADLEY

PUSH BUTTON, MOMENTARY CONTACT, 30.5 MM NON-ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, FLUSH HEAD, BL ...
Buy Surplus As Low As
CAN$29.91
IN STOCK!
ALLEN BRADLEY 800T-XA
800T-XA

ALLEN BRADLEY

SHALLOW CONTACT BLOCK, 600 VAC MAX, 1 NO/1 NC CONTACTS, FOR USE WITH 800T SERIES 30.5MM UNITS
Buy Surplus As Low As
CAN$22.43
IN STOCK!
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$100.18
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.93