Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
MERSEN
 > 
FERRAZ SHAWMUT
 > 
GPM-G

GPM-G

Manufactured by MERSEN FERRAZ SHAWMUT

MERSEN GPM-G
MERSEN GPM-G
MERSEN GPM-G 0
MERSEN GPM-G 1
representative photo
click to zoom
Weight: 0.11 kgs
Estimated Value - CAN$8.57
Save as much as 46%
Last Value Update: 2020-10-27
Product Description
Warranty

Description

  • GPMG
  • FUSE HOLDER
  • PANEL MOUNT TYPE
  • FOR USE W/ 5 MM X 20 MM FUSE
  • SCREW TERMINAL
  • FINGER-GRIP
  • SCREW-IN CAP
  • BAYONET STYLE CLOSURE
  • BAKELITE CAP/BODY MATERIAL
  • 15 AMP
  • 250 VOLT
  • GPM SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GPM-G
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to GPM-G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MERSEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.71
SKU: 47657869
Non-Cancelable/Non-Returnable
Save Up To CAN$0.86!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.86
SKU: 47657870
If ordered within
Save Up To CAN$2.71!
Order Before 3PM
Order Before 3PM ET
2 in CAN
54 in US

Never Used Radwell Packaging (Surplus)

CAN$5.09
SKU: 47657871
Save Up To CAN$3.48!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$4.63
SKU: 47657872
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GPM-G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MERSEN GGM4
GGM4

MERSEN

FERRAZ SHAWMUT

FUSE, 4A, GGM, GLASS FUSE, FAST ACTING, 125V, 4 AMP.
Buy Surplus As Low As
CAN$1.93
IN STOCK!
MERSEN GSB1
GSB1

MERSEN

FERRAZ SHAWMUT

FUSE, GSB SERIES, 250 V, 1 AMP, 5 X 20 MM
Buy Surplus As Low As
CAN$3.22
IN STOCK!
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
BANNER ENGINEERING LM1
LM1

BANNER ENGINEERING

MULTI-BEAM: LOGIC MODULE, RANGE DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-OFF LIGHT OPE ...
Buy Surplus As Low As
CAN$40.37
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING LM3
LM3

BANNER ENGINEERING

LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT: ON POWER BLOCK, FUNCTION: ON-OFF LIGHT OR ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$219.80
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
BANNER ENGINEERING D12SP6FPQ
D12SP6FPQ

BANNER ENGINEERING

PLASTIC FIBER OPTIC SENSOR, D12 SERIES, RANGE: DEPENDS ON FIBER, INPUT: 10-30 V DC, OUTPUT: COMPLEME ...
Buy Surplus As Low As
CAN$252.70
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.77
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$761.08
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$148.03
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.24
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$224.29
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!