Home
 > 
HVAC
 > 
Filter/Dryer
 > 
MILWAUKEE POWER TOOLS
 > 
MILWAUKEE ELECTRIC
 > 
49-90-2012

49-90-2012

Manufactured by MILWAUKEE POWER TOOLS MILWAUKEE ELECTRIC

MILWAUKEE POWER TOOLS 49-90-2012
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$76.26
Save as much as 47%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 49902012
  • VACUUM CLEANER FILTERS
  • VACUUM TYPE: HEPA & CRITICAL VACUUM
  • FILTER TYPE: HEPA FILTER
  • APPLICATION: VACUUM FILTERING
  • FOR USE WITH 2: M18 FUEL COMPACT VACUUM COMPATIBLE (0940-20)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #49-90-2012
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to 49-90-2012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MILWAUKEE POWER TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$67.29
SKU: 185867747
Save Up To CAN$8.97!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 185867748
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.86
SKU: 185867749
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.37
SKU: 185867750
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 49-90-2012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MILWAUKEE POWER TOOLS 49-66-5142
49-66-5142

MILWAUKEE POWER TOOLS

IMPACT HEX & TORX BIT SOCKETS; DRIVE SIZE: 1/2IN (INCH); HEX SIZE (INCH): 3/8 ; OVERALL LENGTH (DECI ...
Buy Surplus As Low As
CAN$20.93
MILWAUKEE POWER TOOLS 49-90-2410
49-90-2410

MILWAUKEE POWER TOOLS

DEPTH ADAPTER (MOQ=:1, PKG QTY=1)
Buy Surplus As Low As
CAN$43.36
SANYO 109P0424H602
109P0424H602

SANYO

SANYO DENKI

DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES
Buy Surplus As Low As
CAN$29.91
IN STOCK!
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$125.60
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$148.03
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,513.78
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$340.92
Repair Yours
CAN$250.00
IN STOCK!
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.43
Repair Yours
Contact Us
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$717.72
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$684.83
RITTAL 3351230
3351230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 85MM FAN DEPTH 230V AC, SK3351230, SK 3351.230
Buy Surplus As Low As
CAN$717.72
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$541.28
Repair Yours
CAN$383.35
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,794.30
RITTAL 3327617
3327617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN, 423CFM, 115V, 50/60HZ, RAL7035, TYPE 12, WITH FILTER MAT ...
Buy Surplus As Low As
CAN$1,398.06
Repair Yours
CAN$992.88
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!