Home
 > 
HVAC
 > 
Blower
 > 
MINEBEA
 > 
NMB
 > 
12032GA-24N-AA-00

12032GA-24N-AA-00

Manufactured by MINEBEA NMB

MINEBEA 12032GA-24N-AA-00
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$79.84
Save as much as 49%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 12032GA24NAA00
  • FAN BLOWER
  • 120MM
  • 11.52W
  • 24VDC
  • BLOWER TYPE:-
  • SUPPLY VOLTAGE:24VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:120MM
  • EXTERNAL DEPTH:32MM
  • AIR FLOW - CFM:33.1CFM
  • AIR FLOW - M3/MIN:0.94M³/MIN
  • NOISE RATING:54DB
  • BEARING TYPE:BALL BEARING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12032GA-24N-AA-00
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to 12032GA-24N-AA-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.68
SKU: 66904434
Save Up To CAN$10.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.32
SKU: 66904435
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 66904436
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 66904437
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 12032GA-24N-AA-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA 055015BLACK
055015BLACK

MINEBEA

NMB

(PRICE/EA) COOLING DEVICES
Buy Surplus As Low As
CAN$2.62
MINEBEA 1604KL-01W-B39-B00
1604KL-01W-B39-B00

MINEBEA

NMB

(PRICE/EA) RIB
Buy Surplus As Low As
CAN$22.43
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.83
IN STOCK!
GRAINGER 4C688
4C688

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 560CFM
Buy Surplus As Low As
CAN$148.03
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$717.72
PARKER 047200020
047200020

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/4"
Buy Surplus As Low As
CAN$32.90
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,465.35
RITTAL 3169.007
3169.007

RITTAL

DISCONTINUED BY MANUFACTURER 01/30/2017, ROOF-MOUNTED FAN, ROOF VENT, 1 PHASE, 115 VAC, 50/60 HZ, 21 ...
Buy Surplus As Low As
CAN$628.01
Repair Yours
CAN$441.84
IN STOCK!
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$119.62
IN STOCK!
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$115.13
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,339.75
IN STOCK!
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$314.00
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$363.35
Repair Yours
CAN$259.40
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$420.17
Repair Yours
CAN$299.01
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$578.66
Repair Yours
CAN$410.18
ALLEN BRADLEY SK-G9-XFMR1-F6
SK-G9-XFMR1-F6

ALLEN BRADLEY

TRANSFORMER FAN FRAME6 400-690V
Buy Surplus As Low As
CAN$502.48
Repair Yours
CAN$335.86
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!