Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
MINEBEA
 > 
NMB
 > 
3110SB-04W-B49-E50

3110SB-04W-B49-E50

Manufactured by MINEBEA NMB

MINEBEA 3110SB-04W-B49-E50
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$25.82
Save as much as 48%
Last Value Update: 2022-03-31
Product Description
Warranty

Description

  • 3110SB04WB49E50
  • AXIAL FAN
  • SUPPLY VOLTAGE:12 V
  • CURRENT TYPE: DC
  • FAN FRAME SIZE: 80 MM
  • EXTERNAL DEPTH: 25 MM
  • FLOW RATE - IMPERIAL: 36 CU.FT/MIN
  • FLOW RATE - METRIC: 1.019 M/MIN
  • NOISE RATING: 26 DB
  • BEARING TYPE: BALL
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3110SB-04W-B49-E50
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 3110SB-04W-B49-E50, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.95
SKU: 109055995
Save Up To CAN$2.87!
Must Purchase Minimum Quantity Of 80
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 109055996
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.25
SKU: 109055997
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.18
SKU: 109055998
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3110SB-04W-B49-E50, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
AITKEN PRODUCTS M3LL56BN3
M3LL56BN3

AITKEN PRODUCTS

FAN CEILING
Buy Surplus As Low As
CAN$70.91
BROAN NUTONE 499
499

BROAN NUTONE

BROAN MFG

EXHAUST FAN WITH BACKDRAFT DAMPER 120V 60HZ 1.1AMP
Buy Surplus As Low As
CAN$195.00
CHELSEA LWL-36
LWL-36

CHELSEA

SHUTTER 36X36
Buy Surplus As Low As
CAN$239.32
CHELSEA S30A
S30A

CHELSEA

SHUTTER 34INCH SQUARE ALUMINUM WHITE
Buy Surplus As Low As
CAN$212.73
EMERSON MS36
MS36

EMERSON

SHUTTER VENTILATOR AUTOMATIC 36X36
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
GRAINGER 2C362
2C362

GRAINGER

DAYTON

FAN BLADE 18INCH DIA 1/2INCH BORE
Buy Surplus As Low As
CAN$62.05
KANALFLAKT K-10-XL
K-10-XL

KANALFLAKT

DISCONTINUED BY MANUFACTURER, DUST FAN, 242-WATT, 115VAC, 2.11-AMP, 2460RPM, 40411
Buy Surplus As Low As
CAN$1,107.95
Repair Yours
CAN$832.32
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$487.50
SIEMENS EWN:5193001002000
EWN:5193001002000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH713, NDE-DE
Buy Surplus As Low As
CAN$1,568.86
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$177.27
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$549.54
Repair Yours
CAN$389.64
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$788.86
IN STOCK!
RITTAL 3322048
3322048

RITTAL

FILTER FAN 32CFM 48V DC
Buy Surplus As Low As
CAN$415.11
Repair Yours
CAN$295.42
MILL MAX 0336-0-15-15-34-27-04-0
0336-0-15-15-34-27-04-0

MILL MAX

STANDARD I.C. RECEPTACLE / BULK
Buy Surplus As Low As
CAN$2.07
KINGBRIGHT KM-23LSRD-F
KM-23LSRD-F

KINGBRIGHT

LED, RED, 8MCD, 640NM, SMD; LED COLOR:RED; LED MOUNTING:SMD; BULB SIZE:-; FORWARD CURRENT IF:30MA; F ...
Buy Surplus As Low As
CAN$0.22
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!