Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
MINEBEA
 > 
NMB
 > 
3115PS-23T-B30-A00

3115PS-23T-B30-A00

Manufactured by MINEBEA NMB

MINEBEA 3115PS-23T-B30-A00
representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - CAN$60.24
Save as much as 49%
Last Value Update: 2024-11-06
Product Description
Alternate Part Numbers
Warranty

Description

  • 3115PS23TB30A00
  • AXIAL FAN
  • 80MM
  • 230VAC
  • 70MA
  • NOMINAL RATED VOLTAGE AC:230V
  • FAN FRAME TYPE:SQUARE
  • FAN FRAME SIZE:80MM
  • EXTERNAL DEPTH:38MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:32CFM
  • NOISE RATING:38DBA
  • POWER RATING:8W
  • RATED SPEED:3200RPM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3115PS-23T-B30-A00
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 3115PS-23T-B30-A00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$51.63
SKU: 40236297
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$41.36
SKU: 40236298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.45
SKU: 40236299
Save Up To CAN$26.59!
2 in UK

Refurbished (Used, Repaired & Tested)

CAN$32.50
SKU: 40236300
Save Up To CAN$29.55!
o
Rush Available
2 in UK
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 3115PS-23T-B30-A00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA 29SM-K035-00V
29SM-K035-00V

MINEBEA

NMB

HYBRID STEPPER MOTOR; STEPPER MOTOR TYPE:SINGLE SHAFT, HYBRID; MOTOR SIZE:-; COIL TYPE:UNIPOLAR; STE ...
Buy Surplus As Low As
CAN$159.55
Repair Yours
CAN$251.94
MINEBEA 3610KL-04W-B10-D00
3610KL-04W-B10-D00

MINEBEA

NMB

AXIAL FAN, 92MM, 12VDC, 73MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:92MM; EXTERNAL DEP ...
Buy Surplus As Low As
CAN$22.16
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,277.48
EBM PAPST 7600S
7600S

EBM PAPST

PAPST

FAN ASSEMBLY, 40W, 115VAC
Buy Surplus As Low As
CAN$101.93
ORIENTAL MOTOR MRS18-DUL
MRS18-DUL

ORIENTAL MOTOR

AXIAL FLOW FAN, 200-230 V, SINGLE PHASE, 0.4-0.5 AMP
Buy Surplus As Low As
CAN$317.61
ALTRA INDUSTRIAL MOTION 781711469231
781711469231

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-1/4
Buy Surplus As Low As
CAN$4.70
CHELSEA S30A
S30A

CHELSEA

SHUTTER 34INCH SQUARE ALUMINUM WHITE
Buy Surplus As Low As
CAN$212.73
HAMMOND MANUFACTURING PF7000
PF7000

HAMMOND MANUFACTURING

(PRICE/EA) FAN
Buy Surplus As Low As
CAN$846.48
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$364.89
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,447.72
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$326.48
IN STOCK!
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$310.23
RITTAL 3321617
3321617

RITTAL

EMC FLTR FAN 15CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$358.98
Repair Yours
CAN$256.28
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,772.72
RITTAL 3327617
3327617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN, 423CFM, 115V, 50/60HZ, RAL7035, TYPE 12, WITH FILTER MAT ...
Buy Surplus As Low As
CAN$1,381.25
Repair Yours
CAN$980.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!