Home
 > 
Panel Accessories
 > 
Fan/Thermal Management for Control Panel
 > 
MINEBEA
 > 
NMB
 > 
3612KL-05W-B50-B00

3612KL-05W-B50-B00

Manufactured by MINEBEA NMB

MINEBEA 3612KL-05W-B50-B00
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$59.16
Save as much as 50%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 3612KL05WB50B00
  • AXIAL FAN
  • 92MM
  • 24VDC
  • 250MA
  • SUPPLY VOLTAGE VDC:24V
  • FAN FRAME TYPE:SQUARE
  • FAN FRAME SIZE:92MM
  • EXTERNAL DEPTH:32MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:69.9CFM
  • NOISE RATING:43.5DBA
  • POWER RATING:6W
  • CURRENT RATING:250MA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3612KL-05W-B50-B00
CategoryPanel Accessories
SubcategoryFan/Thermal Management for Control Panel
If you need a specific firmware or series relating to 3612KL-05W-B50-B00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$50.50
SKU: 40236361
Save Up To CAN$8.66!
Additional quantities available with standard lead time.
5 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$40.13
SKU: 40236362
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.67
SKU: 40236363
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.21
SKU: 40236364
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3612KL-05W-B50-B00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA 3612KL-05W-B40-E00
3612KL-05W-B40-E00

MINEBEA

NMB

PRICE/EA (MIN PURCH= 480) - AXIAL FAN, 92MM, 24VDC, 160MA; EXTERNAL HEIGHT:92MM; EXTERNAL WIDTH:92MM ...
Buy Surplus As Low As
CAN$25.27
MINEBEA 3612KL-05W-B60-E00
3612KL-05W-B60-E00

MINEBEA

NMB

AXIAL FAN, 92MM, 24VDC, 230MA; SUPPLY VOLTAGE VDC:24V; EXTERNAL DEPTH:32MM; BEARING TYPE:BALL BEARIN ...
Buy Surplus As Low As
CAN$29.72
BECKHOFF KL9010
KL9010

BECKHOFF

BUS END TERMINAL, FOR BUS COMMUNICATION, 24VDC, -25 TO +60 DEGREE C, RIGHT HAND
Buy Surplus As Low As
CAN$17.83
IN STOCK!
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$288.33
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.12
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$552.88
IN STOCK!
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$695.56
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.32
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$249.69
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$151.60
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$312.11
IN STOCK!
ALLEN BRADLEY 800T-XA
800T-XA

ALLEN BRADLEY

SHALLOW CONTACT BLOCK, 600 VAC MAX, 1 NO/1 NC CONTACTS, FOR USE WITH 800T SERIES 30.5MM UNITS
Buy Surplus As Low As
CAN$22.29
IN STOCK!
ALLEN BRADLEY 802T-AP
802T-AP

ALLEN BRADLEY

LIMIT SWITCH, NEMA TYPE 4/13, OILTIGHT CONSTRUCTION, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OP ...
Buy Surplus As Low As
CAN$208.07
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.29
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.23
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!