Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
MINEBEA
 > 
NMB
 > 
4715KL-04W-B30-P00

4715KL-04W-B30-P00

Manufactured by MINEBEA NMB

MINEBEA 4715KL-04W-B30-P00
representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - CAN$64.08
Save as much as 47%
Last Value Update: 2016-04-21
Product Description
Warranty

Description

  • 4715KL04WB30P00
  • DISCONTINUED BY MANUFACTURER
  • AXIAL FAN
  • 119MM
  • 12VDC
  • 550MA
  • EXTERNAL HEIGHT:119MM
  • EXTERNAL WIDTH:119MM
  • EXTERNAL DEPTH:38MM
  • CURRENT TYPE:DC
  • SUPPLY VOLTAGE:12VDC
  • CURRENT RATIN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4715KL-04W-B30-P00
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 4715KL-04W-B30-P00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$43.22
SKU: 40243589
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$37.26
SKU: 40243590
Save Up To CAN$26.82!
10 in UK

Refurbished (Used, Repaired & Tested)

CAN$34.28
SKU: 40243591
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4715KL-04W-B30-P00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA 4715FS-23T-B50-D00
4715FS-23T-B50-D00

MINEBEA

NMB

AXIAL FAN, 1-PHASE, 230VAC, 119MM X 38MM, NOISE RATING: 45DBA, FLOW RATE - IMPERIAL: 110CU.FT/MIN, F ...
Buy Surplus As Low As
CAN$38.75
IN STOCK!
MINEBEA 4715KL04WB46
4715KL04WB46

MINEBEA

NMB

FAN
Buy Surplus As Low As
CAN$32.79
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.73
JOHNSON CONTROLS DX-9100-8454
DX-9100-8454

JOHNSON CONTROLS

METASYS

DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, PLANT, EXTENDED, DIGITAL, 24 VAC, 14 OUTPUT
Buy Surplus As Low As
CAN$1,652.32
Repair Yours
CAN$948.00
IN STOCK!
JOHNSON CONTROLS DX-9100-8990
DX-9100-8990

JOHNSON CONTROLS

METASYS

DISCONTINUED BY MANUFACTURER, BASE, PANEL MOUNTING, FOR DX-9100 EXTENDED DIGITAL CONTROLLER, VERSION ...
Buy Surplus As Low As
CAN$822.62
Repair Yours
CAN$550.80
IN STOCK!
DANFOSS 018Z6857
018Z6857

DANFOSS

DISCONTINUED BY MANUFACTURER, VALVE COIL, FOR SOLENOID VALVE, TYPE 1, 24 VDC, 20 W, BLUE
Buy Surplus As Low As
CAN$80.47
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,268.08
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,373.89
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.06
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,117.69
CHELSEA LWL24
LWL24

CHELSEA

SHUTTER 24INCH SQUARE
Buy Surplus As Low As
CAN$196.71
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$196.71
GRAINGER 4C154
4C154

GRAINGER

DAYTON

FAN 24IN CIRCULATOR HEAD 2SPEED 197W 1075RPM
Buy Surplus As Low As
CAN$180.32
Repair Yours
CAN$250.00
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.71
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$682.54
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$938.86
Repair Yours
CAN$684.69
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$573.75
Repair Yours
CAN$407.65
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$511.16
GRAINGER 4C460
4C460

GRAINGER

DAYTON

FAN BLADE 16INCH
Buy Surplus As Low As
CAN$58.12
SIEMENS 6SY70000AG20
6SY70000AG20

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN, W2E250-HL06-01
Buy Surplus As Low As
CAN$2,682.45