Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
MINEBEA
 > 
NMB
 > 
5915PC-22T-B30-B00

5915PC-22T-B30-B00

Manufactured by MINEBEA NMB

MINEBEA 5915PC-22T-B30-B00
MINEBEA 5915PC-22T-B30-B00
MINEBEA 5915PC-22T-B30-B00 0
MINEBEA 5915PC-22T-B30-B00 1
representative photo
click to zoom
Weight: 0.76 kgs
Estimated Value - CAN$598.10
Save as much as 40%
Last Value Update: 2024-10-14
Product Description
Alternate Part Numbers
Warranty

Description

  • 5915PC22TB30B00
  • DISCONTINUED BY MANUFACTURER
  • AC AXIAL FAN
  • 150MM
  • 212CFM
  • SUPPLY VOLTAGE:220V
  • CURRENT TYPE:AC
  • FAN FRAME SIZE:150MM
  • EXTERNAL DEPTH:38MM
  • NOISE RATING:56DB
  • FLOW RATE - IMPERIAL:212CU.FT/MIN
  • FLOW RATE - METRIC:6M/MIN
  • BEARING TYPE:BALL
  • POWER RATING:38W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5915PC-22T-B30-B00
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 5915PC-22T-B30-B00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$598.10
SKU: 108995607
3 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$454.56
SKU: 108995608
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$394.75
SKU: 108995609
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$358.86
SKU: 108995610
Save Up To CAN$239.24!
o
Rush Available
9 in CAN
3 in US
If you need a specific firmware or series relating to 5915PC-22T-B30-B00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.83
IN STOCK!
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$251.20
ALTRA INDUSTRIAL MOTION 781711468968
781711468968

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

CBF20 HUB KEY
Buy Surplus As Low As
CAN$4.75
SIEMENS EWN:5193001003000
EWN:5193001003000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH716, NDE-DE
Buy Surplus As Low As
CAN$1,700.10
PENN VENTILATOR CO DX24B
DX24B

PENN VENTILATOR CO

FAN VENTILATOR WITH CURB MOUNT
Buy Surplus As Low As
CAN$1,759.91
Repair Yours
CAN$1,297.95
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$575.67
Repair Yours
CAN$409.02
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,339.75
IN STOCK!
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$964.44
RITTAL 3324.117
3324.117

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 115 VAC, 50/60 HZ, 94CFM, RAL7035, TYPE 12, WITH FILTER MA ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
LEDIL FCA11273_LR2-REC
FCA11273_LR2-REC

LEDIL

LENS, RECTANGULAR, LUXEON REBEL; LENS TYPE:-; BEAM TYPE:-; LED LENS COLOR:-; LENS DIAMETER:-; LENS S ...
Buy Surplus As Low As
CAN$1.64
MG CHEMICALS 841AR-900ML
841AR-900ML

MG CHEMICALS

SUPER SHIELD NICKEL CONDUCTIVE COATING - UL RECOGNIZED / LIQUID
Buy Surplus As Low As
CAN$325.97
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!