Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
MINEBEA
 > 
NMB
 > 
5915PC-23T-B30-A00

5915PC-23T-B30-A00

Manufactured by MINEBEA NMB

MINEBEA 5915PC-23T-B30-A00
MINEBEA 5915PC-23T-B30-A00
MINEBEA 5915PC-23T-B30-A00 0
MINEBEA 5915PC-23T-B30-A00 1
representative photo
click to zoom
Weight: 0.72 kgs
Estimated Value - CAN$260.20
Save as much as 26%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 5915PC23TB30A00
  • AXIAL FAN
  • 172MM
  • 230VAC
  • 190MA
  • NOMINAL RATED VOLTAGE AC:230V
  • FAN FRAME TYPE:RECTANGULAR WITH ROUNDED ENDS
  • FAN FRAME SIZE:172MM
  • EXTERNAL DEPTH:38MM
  • BEARING TYPE:BALL BEARING
  • AIR FLOW - CFM:212CFM
  • NOISE RATING:56DBA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5915PC-23T-B30-A00
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 5915PC-23T-B30-A00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$260.20
SKU: 40243723
Additional quantities available with standard lead time.
22 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$129.11
SKU: 40243724
Save Up To CAN$40.77!
7 in US

Never Used Radwell Packaging (Surplus)

CAN$112.12
SKU: 40243725
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$101.93
SKU: 40243726
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5915PC-23T-B30-A00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA 5915PC-23T-B20-A00
5915PC-23T-B20-A00

MINEBEA

NMB

AC AXIAL FAN, 230V, RECTANGULAR WITH ROUNDED ENDS, 172 MM, 38 MM, BALL BEARING, 166 CFM
Buy Surplus As Low As
CAN$65.00
MINEBEA 5915PC-23T-B30-S00
5915PC-23T-B30-S00

MINEBEA

NMB

DISCONTINUED BY MANUFACTURER, AXIAL FAN, SUPPLY VOLTAGE 230V, AC CURRENT, FAN FRAME SIZE 172MM, EXTE ...
Buy Surplus As Low As
CAN$110.80
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$221.59
Repair Yours
CAN$250.00
IN STOCK!
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,724.18
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$66.48
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$177.27
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$248.18
GRAINGER 2C362
2C362

GRAINGER

DAYTON

FAN BLADE 18INCH DIA 1/2INCH BORE
Buy Surplus As Low As
CAN$62.05
JOHNSON CONTROLS P66AAB-1C
P66AAB-1C

JOHNSON CONTROLS

CONDENSER FAN SPEED CONTROL, 190 - 250 PSI, 208/480VAC, 60HZ, 1PHASE, 60 INCH CAPILLARY
Buy Surplus As Low As
CAN$845.00
Repair Yours
CAN$570.00
IN STOCK!
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$177.27
CARLO GAVAZZI WT310
WT310

CARLO GAVAZZI

FILTER FAN 286X286 230VAC
Buy Surplus As Low As
CAN$930.68
Repair Yours
CAN$678.73
RITTAL 3148007
3148007

RITTAL

ROOF VENT, WITHOUT FAN, STEEL RAIL, 7035, RAL7035
Buy Surplus As Low As
CAN$317.61
IN STOCK!
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$605.68
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,320.79
IN STOCK!
RITTAL 3321048
3321048

RITTAL

FILTER FAN 12CFM 48V DC
Buy Surplus As Low As
CAN$267.39
Repair Yours
CAN$250.00
RITTAL 3324617
3324617

RITTAL

EMC FLTR FAN 94CFM 115V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$681.02
Repair Yours
CAN$483.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!