Home
 > 
HVAC
 > 
Blower
 > 
MINEBEA
 > 
NMB
 > 
BG0703-B054-000-00

BG0703-B054-000-00

Manufactured by MINEBEA NMB

MINEBEA BG0703-B054-000-00
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$56.62
Save as much as 50%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • BG0703B05400000
  • DC BLOWER
  • 75 X 30MM
  • 24V
  • BLOWER TYPE:CENTRIFUGAL
  • SUPPLY VOLTAGE:24VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:75.7MM
  • EXTERNAL DEPTH:30MM
  • AIR FLOW - CFM:10.6CFM
  • AIR FLOW - M3/MIN:0.3M³/MIN
  • NOISE RATING:38.5DBA
  • POWER RATING:3.6W ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BG0703-B054-000-00
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to BG0703-B054-000-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MINEBEA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.91
SKU: 40235791
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.88
SKU: 40235792
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 40235793
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 40235794
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to BG0703-B054-000-00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MINEBEA BG0702-B055-000-00
BG0702-B055-000-00

MINEBEA

NMB

FAN, BLOWER, 75MM, 24VDC; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:24V; CURRENT TYPE:DC; FAN FRAME SI ...
Buy Surplus As Low As
CAN$25.42
MINEBEA BG0903-B044-000-00
BG0903-B044-000-00

MINEBEA

NMB

DC BLOWER, 95 X 33MM, 12V; BLOWER TYPE:CENTRIFUGAL; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME S ...
Buy Surplus As Low As
CAN$32.90
Repair Yours
CAN$256.96
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
GRAINGER 4F961
4F961

GRAINGER

DAYTON

BRACKET, WALL/CEILING MOUNT, FOR FAN
Buy Surplus As Low As
CAN$38.88
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,927.77
ORIENTAL MOTOR MRS18-DUL
MRS18-DUL

ORIENTAL MOTOR

AXIAL FLOW FAN, 200-230 V, SINGLE PHASE, 0.4-0.5 AMP
Buy Surplus As Low As
CAN$321.48
ALTRA INDUSTRIAL MOTION 781711469262
781711469262

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

1/4 VENT-NO BAFFLE
Buy Surplus As Low As
CAN$13.31
CHELSEA LWL-36
LWL-36

CHELSEA

SHUTTER 36X36
Buy Surplus As Low As
CAN$242.23
CHELSEA S24A
S24A

CHELSEA

SHUTTER 24X24 WHITE
Buy Surplus As Low As
CAN$197.37
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$107.66
Repair Yours
Contact Us
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,465.35
PENN VENTILATOR CO MU5018
MU5018

PENN VENTILATOR CO

CIRCULATING SYSTEM
Buy Surplus As Low As
CAN$1,332.27
Repair Yours
CAN$965.98
UNITED TECHNOLOGIES LA660002
LA660002

UNITED TECHNOLOGIES

CARRIER

PLASTIC COOLING FAN BLADE,BLCK
Buy Surplus As Low As
CAN$40.37
IN STOCK!
RITTAL 3325.107
3325.107

RITTAL

DISCONTINUED BY MANUFACTURER, (SK-3325.107) FAN / FILTER, IN RAL 7035, WITH FILTER MAT, 230/250 CUBI ...
Buy Surplus As Low As
CAN$430.63
IN STOCK!
RITTAL 3324607
3324607

RITTAL

EMC FLTR FAN 94CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$689.31
Repair Yours
CAN$489.41
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,583.47
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!